Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Disk Kit
- - Language version: German
- - 1 license(s)
- - Minimum storage drive space: 15 GB
- - Minimum RAM: 0.5 GB
Long product name Microsoft Windows Vista Home Basic SP1, 32-bit, DE 1 license(s)
:
Windows Vista Home Basic SP1, 32-bit, DE
The long product name of Microsoft Windows Vista Home Basic SP1, 32-bit, DE 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Vista Home Basic SP1, 32-bit, DE
More>>>
Short summary description Microsoft Windows Vista Home Basic SP1, 32-bit, DE 1 license(s):
This short summary of the Microsoft Windows Vista Home Basic SP1, 32-bit, DE 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Vista Home Basic SP1, 32-bit, DE, Disk Kit, German, 1 license(s), 15 GB, 0.5 GB, PC
Long summary description Microsoft Windows Vista Home Basic SP1, 32-bit, DE 1 license(s):
This is an auto-generated long summary of Microsoft Windows Vista Home Basic SP1, 32-bit, DE 1 license(s) based on the first three specs of the first five spec groups.
Microsoft Windows Vista Home Basic SP1, 32-bit, DE. Software type: Disk Kit, Language version: German, License quantity: 1 license(s). Minimum storage drive space: 15 GB, Minimum RAM: 0.5 GB. Platform: PC, Minimum processor: 800 MHz