Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Upgrade
- - Language version: Traditional Chinese
- - 64-bit computing
- - Minimum storage drive space: 15 GB
- - Minimum RAM: 0.5 GB
Warranty:
Long product name Microsoft Windows Vista Ultimate x64-bit, SA, MVL, DVD, Disk Kit, UPG, CHI (TR) HK
:
Windows Vista Ultimate x64-bit, Software Assurance, Microsoft Volume License, DVD, Disk Kit, Upgrade, CHI (TR) Hong Kong
The long product name of Microsoft Windows Vista Ultimate x64-bit, SA, MVL, DVD, Disk Kit, UPG, CHI (TR) HK. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Vista Ultimate x64-bit, Software Assurance, Microsoft Volume License, DVD, Disk Kit, Upgrade, CHI (TR) Hong Kong
More>>>
Short summary description Microsoft Windows Vista Ultimate x64-bit, SA, MVL, DVD, Disk Kit, UPG, CHI (TR) HK:
This short summary of the Microsoft Windows Vista Ultimate x64-bit, SA, MVL, DVD, Disk Kit, UPG, CHI (TR) HK data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Vista Ultimate x64-bit, SA, MVL, DVD, Disk Kit, UPG, CHI (TR) HK, Upgrade, Traditional Chinese, 15 GB, 0.5 GB, 1024 MB, 15 TB
Long summary description Microsoft Windows Vista Ultimate x64-bit, SA, MVL, DVD, Disk Kit, UPG, CHI (TR) HK:
This is an auto-generated long summary of Microsoft Windows Vista Ultimate x64-bit, SA, MVL, DVD, Disk Kit, UPG, CHI (TR) HK based on the first three specs of the first five spec groups.
Microsoft Windows Vista Ultimate x64-bit, SA, MVL, DVD, Disk Kit, UPG, CHI (TR) HK. Software type: Upgrade, Language version: Traditional Chinese. Minimum storage drive space: 15 GB, Minimum RAM: 0.5 GB, Recommended RAM: 1024 MB. Media type: DVD. Minimum system requirements: 128 MB VRAM DVD-ROM, Minimum processor: 800 MHz