Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD
Bullet Points Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Email client
- - Language version: Romanian
- - Software type: Disk Kit
Long product name Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD
:
The long product name of Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD
More>>>
Short summary description Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD:
This short summary of the Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD, Email client, Disk Kit, Romanian, 1200 MB, 2048 MB, Windows Server 2003 R2 (32-Bit x86); Windows Server 2003 Service Pack 1; Windows XP
Long summary description Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD:
This is an auto-generated long summary of Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD based on the first three specs of the first five spec groups.
Microsoft Exchange 2007 32-bit Management Console Russian Disk Kit MVL DVD. Type: Email client, Software type: Disk Kit, Language version: Romanian. Minimum storage drive space: 1200 MB, Minimum RAM: 2048 MB, Compatible operating systems: Windows Server 2003 R2 (32-Bit x86); Windows Server 2003 Service Pack 1; Windows XP. Media types supported: DVD