Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single
Long product name Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single
:
The long product name of Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Exchange Server 2010, Standard Edition, SNGL OLP NL, Single
More>>>
Short summary description Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single:
This short summary of the Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single, PC, Intel, AMD, - Microsoft Windows Server 2008 x64 Standard / Enterprise SP2 - Microsoft Windows Server 2008 R2..., 1228 MB, 4096 MB, Exchange Server 2010
Long summary description Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single:
This is an auto-generated long summary of Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single based on the first three specs of the first five spec groups.
Microsoft Exchange Server 2010, Standard Edition, SNGL OLP NL, Single. Platform: PC. Minimum processor: Intel, AMD, Compatible operating systems: - Microsoft Windows Server 2008 x64 Standard / Enterprise SP2 - Microsoft Windows Server 2008 R2..., Minimum storage drive space: 1228 MB. Basic software version: Exchange Server 2010