Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Client Access License (CAL)
- - Add-on
- - License term in years: 2 year(s)
- - 1 license(s)
Long product name Microsoft Windows Small Business Server Premium Add-on CAL Suite Client Access License (CAL) 1 license(s) 2 year(s)
:
Windows Small Business Server Premium Add-on CAL Suite - 20 Device CAL - Additional Product, 2 Year Acquired Year 2 - Open Value - Single Language
The long product name of Microsoft Windows Small Business Server Premium Add-on CAL Suite Client Access License (CAL) 1 license(s) 2 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Small Business Server Premium Add-on CAL Suite - 20 Device CAL - Additional Product, 2 Year Acquired Year 2 - Open Value - Single Language
More>>>
Short summary description Microsoft Windows Small Business Server Premium Add-on CAL Suite Client Access License (CAL) 1 license(s) 2 year(s):
This short summary of the Microsoft Windows Small Business Server Premium Add-on CAL Suite Client Access License (CAL) 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Small Business Server Premium Add-on CAL Suite, 1 license(s), Client Access License (CAL), 2 year(s), Add-on
Long summary description Microsoft Windows Small Business Server Premium Add-on CAL Suite Client Access License (CAL) 1 license(s) 2 year(s):
This is an auto-generated long summary of Microsoft Windows Small Business Server Premium Add-on CAL Suite Client Access License (CAL) 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.
Microsoft Windows Small Business Server Premium Add-on CAL Suite. License quantity: 1 license(s), License type: Client Access License (CAL), License term in years: 2 year(s), Software type: Add-on