Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE 1 license(s)
Bullet Points Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE 1 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Add-on
- - Language version: French
- - 1 license(s)
- - 64-bit computing
- - Minimum storage drive space: 120 GB
- - Minimum RAM: 8 GB
- - Minimum processor speed: 2 GHz
Warranty:
Long product name Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE 1 license(s)
:
The long product name of Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Small Business Server 2011 Premium Add-on, 64-bit, 1 User Client Access License, FRE
More>>>
Short summary description Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE 1 license(s):
This short summary of the Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE, Add-on, French, 1 license(s), 120 GB, 8 GB, 2 GHz
Long summary description Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE 1 license(s):
This is an auto-generated long summary of Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE 1 license(s) based on the first three specs of the first five spec groups.
Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt UserCAL, FRE. Software type: Add-on, Language version: French, License quantity: 1 license(s). Minimum storage drive space: 120 GB, Minimum RAM: 8 GB, Minimum processor speed: 2 GHz. Minimum system requirements: VGA 800x600 DVD-ROM, Minimum processor: Quad core, Compatible operating systems: Windows XP Professional (SP2) Windows Vista Business Windows 7 Windows Mobile 6.0+