Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU
Warranty:
Long product name Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU
:
The long product name of Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Small Business Server 2011 Premium Add-on, 64-bit, 1 Device Client Access License, DEU
More>>>
Short summary description Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU:
This short summary of the Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU, Add-on, German, 120 GB, 8 GB, 2 GHz, VGA 800x600 DVD-ROM
Long summary description Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU:
This is an auto-generated long summary of Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU based on the first three specs of the first five spec groups.
Microsoft Windows Small Business Server 2011 Premium Add-on, 64-bit, 1Clt DevCAL, DEU. Software type: Add-on, Language version: German. Minimum storage drive space: 120 GB, Minimum RAM: 8 GB, Minimum processor speed: 2 GHz. Minimum system requirements: VGA 800x600 DVD-ROM, Minimum processor: Quad core, Compatible operating systems: Windows XP Professional (SP2) Windows Vista Business Windows 7 Windows Mobile 6.0+