Microsoft Windows Small Business Server 2011 Premium Add-on, NL Dutch
Long product name Microsoft Windows Small Business Server 2011 Premium Add-on, NL Dutch
:
The long product name of Microsoft Windows Small Business Server 2011 Premium Add-on, NL Dutch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Small Business Server 2011 Premium Add-on, Pack 20 Licenses, User CAL User CAL, NL
More>>>
Short summary description Microsoft Windows Small Business Server 2011 Premium Add-on, NL Dutch:
This short summary of the Microsoft Windows Small Business Server 2011 Premium Add-on, NL Dutch data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Small Business Server 2011 Premium Add-on, NL, Dutch, PC, Quad core 2 GHz 64-bit, - Microsoft Windows XP Professional Edition SP2 - Windows Vista Business + - Windows Mobile 6.0 +..., 122880 MB, 8192 MB
Long summary description Microsoft Windows Small Business Server 2011 Premium Add-on, NL Dutch:
This is an auto-generated long summary of Microsoft Windows Small Business Server 2011 Premium Add-on, NL Dutch based on the first three specs of the first five spec groups.
Microsoft Windows Small Business Server 2011 Premium Add-on, NL. Language version: Dutch, Platform: PC. Minimum processor (server): Quad core 2 GHz 64-bit, Compatible operating systems: - Microsoft Windows XP Professional Edition SP2 - Windows Vista Business + - Windows Mobile 6.0 +..., Minimum storage drive space (server): 122880 MB