Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Add-on
- - Language version: German
- - 64-bit computing
- - Minimum storage drive space: 32 GB
- - Minimum RAM: 1 GB
Long product name Microsoft Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 CAL, DVD, DEU
:
Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 Client Access License, DVD, DEU
The long product name of Microsoft Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 CAL, DVD, DEU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 Client Access License, DVD, DEU
More>>>
Short summary description Microsoft Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 CAL, DVD, DEU:
This short summary of the Microsoft Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 CAL, DVD, DEU data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 CAL, DVD, DEU, Add-on, German, 32 GB, 1 GB, DVD, DVD-ROM
Long summary description Microsoft Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 CAL, DVD, DEU:
This is an auto-generated long summary of Microsoft Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 CAL, DVD, DEU based on the first three specs of the first five spec groups.
Microsoft Small Business Server 2011 Premium Add-on, 64bit, 1-4CPU, 5 CAL, DVD, DEU. Software type: Add-on, Language version: German. Minimum storage drive space: 32 GB, Minimum RAM: 1 GB. Media type: DVD. Minimum system requirements: DVD-ROM, Minimum processor: 1.4 GHz