Long product name Microsoft Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only System management
:
Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only, EN
The long product name of Microsoft Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only System management. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only, EN
More>>>
Short summary description Microsoft Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only System management:
This short summary of the Microsoft Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only System management data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only, System management, English, 500 MB, PC, 256 MB, Intel Pentium 550 MHz
Long summary description Microsoft Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only System management:
This is an auto-generated long summary of Microsoft Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only System management based on the first three specs of the first five spec groups.
Microsoft Systems Management Server Enterprise Edition 2003 Patch Service Pack 2 Only. Type: System management, Language version: English. Minimum storage drive space: 500 MB, Platform: PC, Minimum RAM: 256 MB. Media types supported: CD