location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
228-07742
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2023 09:51:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Database
  • - Language version: Japanese
  • - Minimum RAM: 512 MB
Long product name Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database :
The long product name of Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch
More>>>
Short summary description Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database:
This short summary of the Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch, Database, Japanese, 675 MB, PC, 512 MB, x64, ia64, 1 GHz

Long summary description Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database:
This is an auto-generated long summary of Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database based on the first three specs of the first five spec groups.

Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch. Type: Database, Language version: Japanese. Minimum storage drive space: 675 MB, Platform: PC, Minimum RAM: 512 MB

Source Testseek summary Average rating
Reviews
Updated:
2013-09-15 01:08:44
Uk has collected 3 expert reviews for Microsoft SQL Server 2005 Standard Edition Service Pack 2 Win32 Japanese Patch Database and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2013-09-15 01:08:44
A massive overhaul that brings tangible benefits both in terms of features and ease of use. The non-Express versions are expensive, but still deliver good value Its five years since the last version of SQL Server, and in that time Microsoft has prepa...
83%
v3.co.uk
Updated:
2013-09-15 01:08:44
A completely free database engine for developers and small businesses...
80%
informationweek.com
Updated:
2013-09-15 01:08:44
SQL Server 2005 crosses all the "-ties" -- security, reliability, scalability, usability and manageability -- as Microsoft completes the migration of SQL Server from a work-group database to a nearly enterprise-caliber platform. The problems, as we sha...
0%