location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KINECT RUSH: A Disney PIXAR Adventure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0885370379440
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885370379440 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Action, Adventure
  • - Developer: Asobo Studio Sarl Release date (DD/MM/YYYY): 29/02/2012
  • - PEGI rating: 7
Long product name Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360 :
The long product name of Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KINECT RUSH: A Disney PIXAR Adventure, Xbox 360
More>>>
Short summary description Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360:
This short summary of the Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft KINECT RUSH: A Disney PIXAR Adventure, Xbox 360

Long summary description Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360:
This is an auto-generated long summary of Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360 based on the first three specs of the first five spec groups.

Microsoft KINECT RUSH: A Disney PIXAR Adventure. Platform: Xbox 360, PEGI rating: 7, Developer: Asobo Studio Sarl, Release date (DD/MM/YYYY): 29/02/2012

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 03:45:25
Uk has collected 23 expert reviews for Microsoft KINECT RUSH: A Disney PIXAR Adventure Xbox 360 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
nzgamer.com
Updated:
2014-09-13 03:45:25
Pixar have delivered us some of the most memorable children’s movies in recent times. Titles like Wall-E, Monsters Inc, The Invincibles and the trilogy of Toy Story films - Pixar are the pinnacle of animated entertainment for all ages. With perhaps the...
0%
techdigest.tv
Updated:
2014-09-13 03:45:25
Name: Genre: Platform: Disneyland: Kinect Adventures took everyone by surprise late last year. Though aimed pretty much at toddlers, it provided perhaps the best example of what's possible with the Xbox 360's Kinect peripheral, letting gamers use thei...
60%
gamesradar.com
Updated:
2014-09-13 03:45:25
The days of playing make-believe may have been over since we left the school yard, but Kinect Rush: A Disney Pixar Adventure takes hold of our imagination and lets us return to a brighter, well-manicured, and (unquestionably sanitary) Pixar-approved pl...
Good Playing cooperatively next to Pixar characters, Racing as a car, Beautifully crafted areas...
Bad When you run out of episodes, Walking in circles when you don't mean to, Some repetitive lines of dialogue...
70%
futurefive.co.nz
Updated:
2016-02-21 11:29:58
Another hard-core game from Microsoft shows us what can be done with its innovative motion-sensing Kinect technology. Well…not quite.While adults are still waiting for that hard-core ‘killer app' game that'll make all us Kinect owners point and laugh at o...
0%
g3ar.co.za
Updated:
2016-02-21 11:29:58
Meh, motion-controlled games… they suck. All they have done is remove us further away from the imaginary worlds we adore in gaming. This however is a surprising exception. Kinect Rush: A Disney Pixar Adventure has enough fun moments to have you and your k...
Good An imaginary world that appeals to kids and adults alike, Precise body movement tracking...
Bad Short lifespan, Requires you to stand for long periods...
70%
impulsegamer.com
Updated:
2017-12-06 09:41:59
At its core, Rush: A Disney-Pixar Adventure is a collection of mini-games (e.g. racing, canoeing, platforming) set in the various worlds of Disney-Pixar which incorporates these mechanics into the title. However before jumping into the game, you must firs...
Bottom line Rush: A Disney-Pixar Adventure on Xbox One X is a little lacking but overall, it does create a few fun worlds for younger players...
62%
futurefive.co.nz
Updated:
2018-02-05 03:16:56
Much like Disneyland Adventures, Rush: A Disney Pixar Adventure is another re-release that includes levels and characters from the famous movies.Originally released as a Kinect exclusive, the first release of Rush: A Disney Pixar Adventure came out in 201...
Bottom line Interested in this topic?We can put you in touch with an expert.Continue with Google Continue with LinkedIn...
70%
newgamenetwork.com
Updated:
2014-09-13 03:45:25
While most of Pixar's films have seen their own video game adaptations over the years when Microsoft released the Kinect and focused it squarely at children and families, they just couldn't resist piling up all of their most successful IPs and releasing t...
Bottom line Rush looks and feels just like your favorite films, but runs into several common Kinect issues. A fun game for the whole family that effectively captures the essence of Pixar...
80%
ign.com
Updated:
2014-09-13 03:45:25
Last year's Disneyland: Kinect Adventures was an unexpectedly fun take on both Disney properties and Kinect, offering a detail-rich presentation and fun mini-games that Disney fans would undoubtedly love. Kinect Rush looks to capitalize on a similar ex...
Bottom line Kinect Rush does a good job of capturing the Pixar atmosphere, and is sure to give kids plenty of exercise as they complete the game's mission set. However, the control issues make for an frustrating experience at best and a broken one at worst. Steven...
60%
cheatcc.com
Updated:
2014-09-13 03:45:25
Most Kinect games are poorly thought-out attempts to cash in on the motion control craze, and most Disney games are poorly thought-out attempts to cash in on movie tie-ins. Imagine my surprise when Kinect Rush: A Disney Pixar Adventure turned out to be...
76%
gamezone.com
Updated:
2016-11-11 04:19:11
Pixar is probably my favorite film studio. From WALL-E to Toy Story, they craft tales that are visually stunning and capture the minds of adults and children alike. Having loved Kinect Disneyland Adventures so much, I was very excited when I learned about...
80%