location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Access 2007 Korean Disk Kit Microsoft Volume License CD (KO)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
077-04640
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2023 09:51:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Database
  • - Software type: Disk Kit
  • - Language version: Korean
  • - Minimum RAM: 256 MB
Long product name Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database :
The long product name of Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Access 2007 Korean Disk Kit Microsoft Volume License CD (KO)
More>>>
Short summary description Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database:
This short summary of the Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Access 2007 Korean Disk Kit Volume License CD (KO), Database, Disk Kit, Korean, 500 MB, PC, 256 MB

Long summary description Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database:
This is an auto-generated long summary of Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database based on the first three specs of the first five spec groups.

Microsoft Access 2007 Korean Disk Kit Volume License CD (KO). Type: Database, Software type: Disk Kit, Language version: Korean. Minimum storage drive space: 500 MB, Platform: PC, Minimum RAM: 256 MB. Media types supported: CD

Source Testseek summary Average rating
Reviews
Updated:
2013-09-15 01:08:24
Uk has collected 5 expert reviews for Microsoft Access 2007 Korean Disk Kit Volume License CD (KO) Database and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcauthority.com.au
Updated:
2013-09-15 01:08:24
Now pitched at less experienced database users, this refresh is a mixed blessing.
67%
pcadvisor.co.uk
Updated:
2013-09-15 01:08:24
The most notable things about Access 2007 is that Microsoft has finally given it some long-overdue attention and beefed up its security tools while making the whole program more usable. While these tweaks wont totally stave off speculation about w...
Bottom line Access 2007 is a solid revision for long-time users and a tempting choice for anyone who needs to manage a large amount of information in a desktop environment. Matthew MacDonald Lowest online price: ££177.39...
80%
alphr.com
Updated:
2013-09-15 01:08:24
Repitched at less experienced database users, this refresh is a mixed blessing The new Ribbon user interface doesnt sit as well here as in other Office apps. As Access isnt a document-centric application, its actually brought compromises. Tabs that...
67%
gcn.com
Updated:
2013-09-15 01:08:24
An obvious advantage Access has over its competitors is its connectivity to data in other Microsoft products. You can connect to Excel tables, Open Database Connectivity connectors, SQL Server and SharePoint Services sites and use them as live data so...
0%
trustedreviews.com
Updated:
2013-09-15 01:08:24
There's a wacky story a week, it seems, about some unfortunate soul driving down a railway track, across a muddy field or into a lake thanks to errant GPS instructions. Each time, the journalist pokes fun at the technology as well as the poor fools who re...
Bottom line The trouble with AutoRoute is that it falls between too many stools. Though it is good at its core activity – route planning – there's very little incentive for most consumers to invest the money with so many free mapping services around. It's also pretty...
60%