Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Database
- - Software type: Disk Kit
- - License type: Microsoft Volume License (MVL)
- - Language version: Polish
- - Minimum RAM: 128 MB
Long product name Microsoft Access 2003, DiskKit MVL, PL Database Microsoft Volume License (MVL)
:
Access 2003, DiskKit MVL, Polish, CD
The long product name of Microsoft Access 2003, DiskKit MVL, PL Database Microsoft Volume License (MVL). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Access 2003, DiskKit MVL, Polish, CD
More>>>
Short summary description Microsoft Access 2003, DiskKit MVL, PL Database Microsoft Volume License (MVL):
This short summary of the Microsoft Access 2003, DiskKit MVL, PL Database Microsoft Volume License (MVL) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Access 2003, DiskKit MVL, PL, Database, Disk Kit, Polish, Microsoft Volume License (MVL), 180 MB, 128 MB
Long summary description Microsoft Access 2003, DiskKit MVL, PL Database Microsoft Volume License (MVL):
This is an auto-generated long summary of Microsoft Access 2003, DiskKit MVL, PL Database Microsoft Volume License (MVL) based on the first three specs of the first five spec groups.
Microsoft Access 2003, DiskKit MVL, PL. Type: Database, Software type: Disk Kit, Language version: Polish. Minimum storage drive space: 180 MB, Minimum RAM: 128 MB, Minimum processor: Pentium 233MHz. Media types supported: CD