Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Project management
- - Language version: Korean
- - Software type: Disk Kit
Long product name Microsoft Project 2007 Korean Disk Kit Volume License CD (KO) Project management
:
Project 2007 Korean Disk Kit Microsoft Volume License CD (KO)
The long product name of Microsoft Project 2007 Korean Disk Kit Volume License CD (KO) Project management. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Project 2007 Korean Disk Kit Microsoft Volume License CD (KO)
More>>>
Short summary description Microsoft Project 2007 Korean Disk Kit Volume License CD (KO) Project management:
This short summary of the Microsoft Project 2007 Korean Disk Kit Volume License CD (KO) Project management data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Project 2007 Korean Disk Kit Volume License CD (KO), Project management, Korean, Disk Kit, Microsoft Windows XP Service Pack (SP) 2 + Microsoft Windows Server 2003, Pentium 500 MHz, 256 MB
Long summary description Microsoft Project 2007 Korean Disk Kit Volume License CD (KO) Project management:
This is an auto-generated long summary of Microsoft Project 2007 Korean Disk Kit Volume License CD (KO) Project management based on the first three specs of the first five spec groups.
Microsoft Project 2007 Korean Disk Kit Volume License CD (KO). Type: Project management, Language version: Korean, Software type: Disk Kit. Compatible operating systems: Microsoft Windows XP Service Pack (SP) 2 + Microsoft Windows Server 2003, Minimum processor: Pentium 500 MHz, Minimum RAM: 256 MB. Media types supported: CD, Platform: PC