Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microsoft PROJECT 2002 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROJECT 2002 L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
076-02187
Category
Computer programs which alow a user to plan, organize and manage resources.
Project Management Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4891
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 15 Apr 2019 02:04:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft PROJECT 2002 L :
The short editorial description of Microsoft PROJECT 2002 L

PROJECT 2002 L WIN 32 DOC KIT NL (WIN-32)
More>>>
Short summary description Microsoft PROJECT 2002 L:
This short summary of the Microsoft PROJECT 2002 L data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft PROJECT 2002 L, 175 MB, 160 MB, Intel Pentium - 133 MHz, Microsoft Windows 98, Microsoft Windows 98 Second Edition, Microsoft Windows 2000 Professional,..., German, PC

Long summary description Microsoft PROJECT 2002 L:
This is an auto-generated long summary of Microsoft PROJECT 2002 L based on the first three specs of the first five spec groups.

Microsoft PROJECT 2002 L. Minimum storage drive space: 175 MB, Minimum RAM: 160 MB, Minimum processor: Intel Pentium - 133 MHz. Language version: German. Platform: PC, Media types supported: CD-ROM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details