Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MicroScreen MSC35779 Display notebook spare part

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MicroScreen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSC35779
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSC35779
Category
Spare parts for notebook computers e.g. hard disks.
notebook spare parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MicroScreen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4412
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 29 Jan 2018 01:50:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name MicroScreen MSC35779 Display notebook spare part :
The short editorial description of MicroScreen MSC35779 Display notebook spare part

33.782 cm (13.3 ") LED WXGA HD Glossy
More>>>
Short summary description MicroScreen MSC35779 Display notebook spare part:
This short summary of the MicroScreen MSC35779 Display notebook spare part data-sheet is auto-generated and uses the product title and the first six key specs.

MicroScreen MSC35779, Dsplay, 33.8 cm (13.3"), HD, B133XTN01.2 HW0A

Long summary description MicroScreen MSC35779 Display notebook spare part:
This is an auto-generated long summary of MicroScreen MSC35779 Display notebook spare part based on the first three specs of the first five spec groups.

MicroScreen MSC35779. Type: Dsplay, Display diagonal: 33.8 cm (13.3"), HD type: HD, Compatibility: B133XTN01.2 HW0A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
España 1 distributor(s)