Long product name MicroOptics MO-SFP-10G-T-HW network transceiver module Copper 1000 Mbit/s SFP+
:
SFP+ 10G Copper, RJ45
The short editorial description of MicroOptics MO-SFP-10G-T-HW network transceiver module Copper 1000 Mbit/s SFP+
SFP+ 10G Copper, RJ45
More>>>
Short summary description MicroOptics MO-SFP-10G-T-HW network transceiver module Copper 1000 Mbit/s SFP+:
This short summary of the MicroOptics MO-SFP-10G-T-HW network transceiver module Copper 1000 Mbit/s SFP+ data-sheet is auto-generated and uses the product title and the first six key specs.
MicroOptics MO-SFP-10G-T-HW, Copper, 1000 Mbit/s, SFP+, 30 m
Long summary description MicroOptics MO-SFP-10G-T-HW network transceiver module Copper 1000 Mbit/s SFP+:
This is an auto-generated long summary of MicroOptics MO-SFP-10G-T-HW network transceiver module Copper 1000 Mbit/s SFP+ based on the first three specs of the first five spec groups.
MicroOptics MO-SFP-10G-T-HW. SFP transceiver type: Copper, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP+