Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Micronet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TFD320U8
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicronet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3377
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Limited
Long product name Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache external hard drive :
The short editorial description of Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache external hard drive

Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache
More>>>
Short summary description Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache external hard drive:
This short summary of the Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache, 320 GB, 2.0, 7200 RPM

Long summary description Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache external hard drive:
This is an auto-generated long summary of Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache external hard drive based on the first three specs of the first five spec groups.

Micronet Titanium-II 320GB USB 2.0 Hard Drive 7200rpm 8MB Cache. HDD capacity: 320 GB. USB version: 2.0. HDD speed: 7200 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details