Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microdowell Battery for Enterprise N-20 Lithium-Ion (Li-Ion) 12 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microdowell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery for Enterprise N-20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P600400A
Category
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicrodowell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5465
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microdowell Battery for Enterprise N-20 Lithium-Ion (Li-Ion) 12 V :
The short editorial description of Microdowell Battery for Enterprise N-20 Lithium-Ion (Li-Ion) 12 V

Battery for Enterprise N-20
More>>>
Short summary description Microdowell Battery for Enterprise N-20 Lithium-Ion (Li-Ion) 12 V:
This short summary of the Microdowell Battery for Enterprise N-20 Lithium-Ion (Li-Ion) 12 V data-sheet is auto-generated and uses the product title and the first six key specs.

Microdowell Battery for Enterprise N-20, Lithium-Ion (Li-Ion), 12 V, 700 mAh

Long summary description Microdowell Battery for Enterprise N-20 Lithium-Ion (Li-Ion) 12 V:
This is an auto-generated long summary of Microdowell Battery for Enterprise N-20 Lithium-Ion (Li-Ion) 12 V based on the first three specs of the first five spec groups.

Microdowell Battery for Enterprise N-20. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 12 V, Battery capacity: 700 mAh

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details