location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microdowell ProMax 2000 OnLine DC uninterruptible power supply (UPS) 2 kVA 1400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microdowell Check ‘Microdowell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProMax 2000 OnLine DC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P405100A
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Microdowell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microdowell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microdowell ProMax 2000 OnLine DC uninterruptible power supply (UPS) 2 kVA 1400 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 kVA 1400 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 24-months
Long product name Microdowell ProMax 2000 OnLine DC uninterruptible power supply (UPS) 2 kVA 1400 W :
The long product name of Microdowell ProMax 2000 OnLine DC uninterruptible power supply (UPS) 2 kVA 1400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProMax 2000 OnLine DC
More>>>
Short summary description Microdowell ProMax 2000 OnLine DC uninterruptible power supply (UPS) 2 kVA 1400 W:
This short summary of the Microdowell ProMax 2000 OnLine DC uninterruptible power supply (UPS) 2 kVA 1400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Microdowell ProMax 2000 OnLine DC, 2 kVA, 1400 W, 50/60 Hz, 45 dB, Sealed Lead Acid (VRLA), 8 h

Long summary description Microdowell ProMax 2000 OnLine DC uninterruptible power supply (UPS) 2 kVA 1400 W:
This is an auto-generated long summary of Microdowell ProMax 2000 OnLine DC uninterruptible power supply (UPS) 2 kVA 1400 W based on the first three specs of the first five spec groups.

Microdowell ProMax 2000 OnLine DC. Output power capacity: 2 kVA, Output power: 1400 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 8 h. Product colour: Black, Certification: CE (EN62040-1-1; EN60950-1; EN50091-2). Weight: 27.4 kg, Package weight: 37.8 kg. Bundled software: UPSEye XP