Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Microdowell Enterprise N.15EXP 1500VA B.Box uninterruptible power supply (UPS) 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microdowell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise N.15EXP 1500VA B.Box
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P000700A
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicrodowell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5275
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 12 Mar 2019 09:55:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 24-months
Long product name Microdowell Enterprise N.15EXP 1500VA B.Box uninterruptible power supply (UPS) 900 W :
The short editorial description of Microdowell Enterprise N.15EXP 1500VA B.Box uninterruptible power supply (UPS) 900 W

Enterprise N.15EXP 1500VA B.Box
More>>>
Short summary description Microdowell Enterprise N.15EXP 1500VA B.Box uninterruptible power supply (UPS) 900 W:
This short summary of the Microdowell Enterprise N.15EXP 1500VA B.Box uninterruptible power supply (UPS) 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Microdowell Enterprise N.15EXP 1500VA B.Box, 1500 VA, 900 W, 50/60 Hz, 36 dB, Sealed Lead Acid (VRLA), 12 min

Long summary description Microdowell Enterprise N.15EXP 1500VA B.Box uninterruptible power supply (UPS) 900 W:
This is an auto-generated long summary of Microdowell Enterprise N.15EXP 1500VA B.Box uninterruptible power supply (UPS) 900 W based on the first three specs of the first five spec groups.

Microdowell Enterprise N.15EXP 1500VA B.Box. Output power capacity: 1500 VA, Output power: 900 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at half load: 12 min, Battery recharge time: 6 h. Product colour: Grey, Certification: CE (EN62040-1-1; EN60950-1; EN50091-2). Weight: 24 kg. Bundled software: UPSEye XP, Package weight: 28 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details