Microconnect logo

Microconnect UTP502S networking cable Black 2 m Cat5e U/UTP (UTP)

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37061
Info modified on:
10 Aug 2024, 09:39:46
Bullet Points Microconnect UTP502S networking cable Black 2 m Cat5e U/UTP (UTP):
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - CAT5e tested up to 100MHz
  • - with Latch Protection
  • - with slimline relief
  • - with gold plated PINs
Warranty:
300 months
Long product name Microconnect UTP502S networking cable Black 2 m Cat5e U/UTP (UTP):

CAT5e U/UTP Network Cable 2m, Black

Short summary description Microconnect UTP502S networking cable Black 2 m Cat5e U/UTP (UTP):

Microconnect UTP502S, 2 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Microconnect UTP502S networking cable Black 2 m Cat5e U/UTP (UTP):

Microconnect UTP502S. Cable length: 2 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.