location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect SSTP 3m CAT6 networking cable Grey S/FTP (S-STP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSTP 3m CAT6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STPX603
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965900208
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect SSTP 3m CAT6 networking cable Grey S/FTP (S-STP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 S/FTP (S-STP)
  • - Grey
Warranty: 25 years
Long product name Microconnect SSTP 3m CAT6 networking cable Grey S/FTP (S-STP) :
The long product name of Microconnect SSTP 3m CAT6 networking cable Grey S/FTP (S-STP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT6, 3 m, SSTP, RJ45/RJ45, 26 AWG, LSZH, 100pcs/box
More>>>
Short summary description Microconnect SSTP 3m CAT6 networking cable Grey S/FTP (S-STP):
This short summary of the Microconnect SSTP 3m CAT6 networking cable Grey S/FTP (S-STP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect SSTP 3m CAT6, 3 m, Cat6, S/FTP (S-STP), RJ-45, RJ-45, Grey

Long summary description Microconnect SSTP 3m CAT6 networking cable Grey S/FTP (S-STP):
This is an auto-generated long summary of Microconnect SSTP 3m CAT6 networking cable Grey S/FTP (S-STP) based on the first three specs of the first five spec groups.

Microconnect SSTP 3m CAT6. Cable length: 3 m, Cable standard: Cat6, Cable shielding: S/FTP (S-STP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey

Brand Image Product code Product Stock Price from
Microconnect

Microconnect CROSSED STP CAT6 3M networking cable Yellow
(show image)
STPX603Y CROSSED STP CAT6 3M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CROSSED STP CAT6 3M networking cable Red
(show image)
STPX603R CROSSED STP CAT6 3M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTPX603 networking cable Grey 3 m Cat6 U/UTP (UTP)
(show image)
UTPX603 UTPX603 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect STPX605 networking cable Grey 5 m Cat6 F/UTP (FTP)
(show image)
STPX605 STPX605 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SSTP 0.5m CAT6 networking cable Grey S/FTP (S-STP)
(show image)
STPX6005 SSTP 0.5m CAT6 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect SSTP 2m CAT6 networking cable Grey S/FTP (S-STP)
(show image)
STPX602 SSTP 2m CAT6 0.00
(excl. VAT)
0 (incl. VAT)