Microconnect logo

Microconnect eSATA II 1.5m SATA cable Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15493
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
25 years
Long product name Microconnect eSATA II 1.5m SATA cable Black:

eSATA II, 1.5m, 3GB/s

Short summary description Microconnect eSATA II 1.5m SATA cable Black:

Microconnect eSATA II 1.5m, 1.5 m, SATA II, eSATA, eSATA, Male/Male, Black

Long summary description Microconnect eSATA II 1.5m SATA cable Black:

Microconnect eSATA II 1.5m. Cable length: 1.5 m, Cable type: SATA II, Connector 1: eSATA

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.