location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PI10112 internal power cable 0.2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI10112
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI10112
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:51:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PI10112 internal power cable 0.2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.2 m
  • - ATX (20-pin) Male Straight
  • - ATX (20-pin) Female Straight
  • - Multicolour
Warranty: 300 months
Long product name Microconnect PI10112 internal power cable 0.2 m :
The long product name of Microconnect PI10112 internal power cable 0.2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20pin - 20pin, M-F, 0.2 m
More>>>
Short summary description Microconnect PI10112 internal power cable 0.2 m:
This short summary of the Microconnect PI10112 internal power cable 0.2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PI10112, 0.2 m, ATX (20-pin), ATX (20-pin), Male, Female, Straight

Long summary description Microconnect PI10112 internal power cable 0.2 m:
This is an auto-generated long summary of Microconnect PI10112 internal power cable 0.2 m based on the first three specs of the first five spec groups.

Microconnect PI10112. Cable length: 0.2 m, Connector 1: ATX (20-pin), Connector 2: ATX (20-pin). Weight: 50 g. Package width: 110 mm, Package depth: 30 mm, Package height: 100 mm

Brand Image Product code Product Stock Price from
Microconnect

Microconnect PI02011 internal power cable 0.3 m
(show image)
PI02011 PI02011 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI02012 internal power cable 0.2 m
(show image)
PI02012 PI02012 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI02010 internal power cable 0.2 m
(show image)
PI02010 PI02010 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI12112 internal power cable 0.15 m
(show image)
PI12112 PI12112 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PI10132 internal power cable 0.25 m
(show image)
PI10132 PI10132 0.00
(excl. VAT)
0 (incl. VAT)