Microconnect logo

Microconnect PE061306 power cable Black 0.6 m C14 coupler 2 x C13 coupler

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31627
Info modified on:
10 Aug 2024, 09:40:24
Bullet Points Microconnect PE061306 power cable Black 0.6 m C14 coupler 2 x C13 coupler:
  • - Can be used for powering computers, servers and other network devices.
Warranty:
300 months
Long product name Microconnect PE061306 power cable Black 0.6 m C14 coupler 2 x C13 coupler:

Extension Split Cable C14 - 2 x C13, 0.6m

Short summary description Microconnect PE061306 power cable Black 0.6 m C14 coupler 2 x C13 coupler:

Microconnect PE061306, 0.6 m, C14 coupler, 2 x C13 coupler, 250 V, 10 A

Long summary description Microconnect PE061306 power cable Black 0.6 m C14 coupler 2 x C13 coupler:

Microconnect PE061306. Cable length: 0.6 m, Connector 1: C14 coupler, Connector 2: 2 x C13 coupler. Input voltage: 250 V, Input current: 10 A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.