location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PE011430 power cable Black 2.5 m CEE7/7 C19 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE011430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE011430
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965903131
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2021 20:07:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect PE011430 power cable Black 2.5 m CEE7/7 C19 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.5 m
  • - CEE7/7 Straight Male
  • - C19 coupler Straight Female
  • - Black
  • - 1 pc(s)
Warranty: 25 years
Long product name Microconnect PE011430 power cable Black 2.5 m CEE7/7 C19 coupler :
The long product name of Microconnect PE011430 power cable Black 2.5 m CEE7/7 C19 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cord CEE 7/7 - C19, 2.5m
More>>>
Short summary description Microconnect PE011430 power cable Black 2.5 m CEE7/7 C19 coupler:
This short summary of the Microconnect PE011430 power cable Black 2.5 m CEE7/7 C19 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PE011430, 2.5 m, CEE7/7, C19 coupler, 16 A

Long summary description Microconnect PE011430 power cable Black 2.5 m CEE7/7 C19 coupler:
This is an auto-generated long summary of Microconnect PE011430 power cable Black 2.5 m CEE7/7 C19 coupler based on the first three specs of the first five spec groups.

Microconnect PE011430. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C19 coupler. Input current: 16 A

Brand Image Product code Product Stock Price from
HPE

HPE 8120-6352 power cable Black 2.5 m C19 coupler
(show image)
8120-6352 8120-6352 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect PE141520 power cable Black 2 m C20 coupler C19 coupler
(show image)
PE141520 PE141520 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect C14/C19 2m Black C14 coupler C19 coupler
(show image)
AK5025 C14/C19 2m 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF581A power cable Black 3.6 m
(show image)
AF581A AF581A 0.00
(excl. VAT)
0 (incl. VAT)