Warranty:
25 years
Long product name Microconnect RJ45/2 x RJ45 network splitter Beige
:
RJ45-2xRJ45, M/F
The long product name of Microconnect RJ45/2 x RJ45 network splitter Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RJ45-2xRJ45, M/F
More>>>
Short summary description Microconnect RJ45/2 x RJ45 network splitter Beige:
This short summary of the Microconnect RJ45/2 x RJ45 network splitter Beige data-sheet is auto-generated and uses the product title and the first six key specs.
Microconnect RJ45/2 x RJ45, Beige, Male/Female
Long summary description Microconnect RJ45/2 x RJ45 network splitter Beige:
This is an auto-generated long summary of Microconnect RJ45/2 x RJ45 network splitter Beige based on the first three specs of the first five spec groups.
Microconnect RJ45/2 x RJ45. Product colour: Beige. Connector gender: Male/Female