Microconnect logo

Microconnect MONGH1B video cable adapter 1 m SVGA HD15 Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41865
Info modified on:
10 Aug 2024, 09:42:08
Bullet Points Microconnect MONGH1B video cable adapter 1 m SVGA HD15 Black:
  • - Max resolution: Full HD 1920*1080p@60Hz
  • - Double Shielded
  • - Nickel-Plated connectors
Warranty:
300 months
Long product name Microconnect MONGH1B video cable adapter 1 m SVGA HD15 Black:

Full HD SVGA Monitor Extension Cable, 1m

Short summary description Microconnect MONGH1B video cable adapter 1 m SVGA HD15 Black:

Microconnect MONGH1B, 1 m, SVGA, HD15, Male, Female, Straight

Long summary description Microconnect MONGH1B video cable adapter 1 m SVGA HD15 Black:

Microconnect MONGH1B. Cable length: 1 m, Connector 1: SVGA, Connector 2: HD15. Cable diameter: 8 mm, Weight: 100 g. Package width: 198 mm, Package depth: 173 mm, Package height: 40 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.