location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect DP-MMG-300H DisplayPort cable 3 m Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-MMG-300H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-MMG-300H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505217863
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:55:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect DP-MMG-300H DisplayPort cable 3 m Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD 2160p (60 Hz)
  • - Plug with lock for secure connections
  • - Gold-plated connectors for improved signal transmission
  • - Inner conductor material : OFC (99,9% oxygen-free copper)
  • - 24 carat gold-plated contacts for minimum transmission resistance
Warranty: 300 months
Long product name Microconnect DP-MMG-300H DisplayPort cable 3 m Blue :
The long product name of Microconnect DP-MMG-300H DisplayPort cable 3 m Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort 1.2 Cable, 3m
More>>>
Short summary description Microconnect DP-MMG-300H DisplayPort cable 3 m Blue:
This short summary of the Microconnect DP-MMG-300H DisplayPort cable 3 m Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect DP-MMG-300H, 3 m, DisplayPort, DisplayPort, Male, Male, 4096 x 2160 pixels

Long summary description Microconnect DP-MMG-300H DisplayPort cable 3 m Blue:
This is an auto-generated long summary of Microconnect DP-MMG-300H DisplayPort cable 3 m Blue based on the first three specs of the first five spec groups.

Microconnect DP-MMG-300H. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Cable diameter: 6 mm, Weight: 10 g, Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Microconnect

Microconnect DP-MMG-180 DisplayPort cable 1.8 m Black
(show image)
DP-MMG-180 DP-MMG-180 0.00
(excl. VAT)
0 (incl. VAT)