location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect 2m DisplayPort M/M Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m DisplayPort M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-MMG-180H
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2018 13:11:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect 2m DisplayPort M/M Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - DisplayPort Male
  • - DisplayPort Male
  • - Blue
Warranty: 25 years
Long product name Microconnect 2m DisplayPort M/M Blue :
The long product name of Microconnect 2m DisplayPort M/M Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m DisplayPort M/M
More>>>
Short summary description Microconnect 2m DisplayPort M/M Blue:
This short summary of the Microconnect 2m DisplayPort M/M Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect 2m DisplayPort M/M, 2 m, DisplayPort, DisplayPort, Male, Male, Blue

Long summary description Microconnect 2m DisplayPort M/M Blue:
This is an auto-generated long summary of Microconnect 2m DisplayPort M/M Blue based on the first three specs of the first five spec groups.

Microconnect 2m DisplayPort M/M. Cable length: 2 m, Connector 1: DisplayPort, Connector 2: DisplayPort

Brand Image Product code Product Stock Price from
Microconnect

Microconnect DP-MMG-180 DisplayPort cable 1.8 m Black
(show image)
DP-MMG-180 DP-MMG-180 0.00
(excl. VAT)
0 (incl. VAT)