location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA2104 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA2104
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA2104
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045260513
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:57:55
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBA2104 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBA2104 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBA2104 power adapter/inverter Indoor 65 W Black :
The long product name of CoreParts MBA2104 power adapter/inverter Indoor 65 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Adapter for Asus 65W 19V 3.42A Plug:5.5*2.5 Including EU Power Cord
More>>>
Short summary description CoreParts MBA2104 power adapter/inverter Indoor 65 W Black:
This short summary of the CoreParts MBA2104 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA2104, Laptop, Indoor, 110-230 V, 50 - 60 Hz, 65 W, 19 V

Long summary description CoreParts MBA2104 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of CoreParts MBA2104 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

CoreParts MBA2104. Purpose: Laptop, Power supply type: Indoor, Input voltage: 110-230 V. Input operation voltage (min): 100 V, AC adapter output current: 3.42 A. Connector(s): 5.5*2.5. Product colour: Black, Housing material: Plastic, Housing colour: Black. Width: 60 mm, Depth: 40 mm, Height: 80 mm

Brand Image Product code Product Stock Price from
ASUS 04G2660031N1 power adapter/inverter Indoor 65 W Black ASUS 04G2660031N1 power adapter/inverter Indoor 65 W Black
(show image)
04G2660031N1 04G2660031N1 0.00
(excl. VAT)
0 (incl. VAT)
ASUS AC 65W 19VDC power adapter/inverter Indoor Black ASUS AC 65W 19VDC power adapter/inverter Indoor Black
(show image)
04G2660047D0 AC 65W 19VDC 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 04G2660031T2 power adapter/inverter Indoor 65 W Black ASUS 04G2660031T2 power adapter/inverter Indoor 65 W Black
(show image)
04G2660031T2 04G2660031T2 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 04G2660031N0 power adapter/inverter Indoor 65 W Black ASUS 04G2660031N0 power adapter/inverter Indoor 65 W Black
(show image)
04G2660031N0 04G2660031N0 0.00
(excl. VAT)
0 (incl. VAT)
ASUS 04G2660031T0 power adapter/inverter 65 W Black ASUS 04G2660031T0 power adapter/inverter 65 W Black
(show image)
04G2660031T0 04G2660031T0 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Power Adaptor 65W power adapter/inverter Black ASUS Power Adaptor 65W power adapter/inverter Black
(show image)
04G266003164 Power Adaptor 65W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)