Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MicroBattery MBA1147 power adapter/inverter Indoor 120 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MicroBattery
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1147
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1147 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5705965776100
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicroBattery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20422
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 27 Jun 2019 18:18:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name MicroBattery MBA1147 power adapter/inverter Indoor 120 W Black :
The short editorial description of MicroBattery MBA1147 power adapter/inverter Indoor 120 W Black

AC Adapter 120W
More>>>
Short summary description MicroBattery MBA1147 power adapter/inverter Indoor 120 W Black:
This short summary of the MicroBattery MBA1147 power adapter/inverter Indoor 120 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

MicroBattery MBA1147, Notebook, Indoor, 120 W, Black, Toshiba Satellite Pro A300, A40-201, A40-522, A40-121, A20-S103, P20-303, A45-S250/A45-S2501,...

Long summary description MicroBattery MBA1147 power adapter/inverter Indoor 120 W Black:
This is an auto-generated long summary of MicroBattery MBA1147 power adapter/inverter Indoor 120 W Black based on the first three specs of the first five spec groups.

MicroBattery MBA1147. Purpose: Notebook, Power supply type: Indoor, Output power: 120 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details