Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MicroBattery AC Adapter 15-17V power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MicroBattery
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 15-17V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1137
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMicroBattery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9754
This statistic is based on the 88658 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86676 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name MicroBattery AC Adapter 15-17V power adapter/inverter Black :
The short editorial description of MicroBattery AC Adapter 15-17V power adapter/inverter Black

AC Adapter 15-17V
More>>>
Short summary description MicroBattery AC Adapter 15-17V power adapter/inverter Black:
This short summary of the MicroBattery AC Adapter 15-17V power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

MicroBattery AC Adapter 15-17V, 15 V, Black, 55 W, 3000 mAh, 100 g

Long summary description MicroBattery AC Adapter 15-17V power adapter/inverter Black:
This is an auto-generated long summary of MicroBattery AC Adapter 15-17V power adapter/inverter Black based on the first three specs of the first five spec groups.

MicroBattery AC Adapter 15-17V. Output voltage: 15 V, Product colour: Black. Capacity: 55 W, Power adapter capacity: 3000 mAh. Weight: 100 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details