Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mesko MS7804 electric space heater Indoor White 700 W Oil electric space heater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mesko
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS7804
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS7804
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5908256834262
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMesko: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3716
This statistic is based on the 96307 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94085 free Open Icecat users.
Info modified on: 17 Jul 2020 15:08:33
The date of the most recent change of this product data-sheet in Icecat.
User manual (26.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Mesko MS7804 electric space heater Indoor White 700 W Oil electric space heater :
The short editorial description of Mesko MS7804 electric space heater Indoor White 700 W Oil electric space heater

700 W, 230 V/ 50 Hz, 3.46 kg
More>>>
Short summary description Mesko MS7804 electric space heater Indoor White 700 W Oil electric space heater:
This short summary of the Mesko MS7804 electric space heater Indoor White 700 W Oil electric space heater data-sheet is auto-generated and uses the product title and the first six key specs.

Mesko MS7804, Oil electric space heater, Oil, Oil, Indoor, White, 700 W

Long summary description Mesko MS7804 electric space heater Indoor White 700 W Oil electric space heater:
This is an auto-generated long summary of Mesko MS7804 electric space heater Indoor White 700 W Oil electric space heater based on the first three specs of the first five spec groups.

Mesko MS7804. Type: Oil electric space heater, Heating element type: Oil, Operating fluid: Oil. Suitable for: Indoor, Product colour: White. Heating power: 700 W. AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 3.46 kg, Package width: 360 mm, Package depth: 435 mm