Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Memup Bubble Rainbow 5W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memup
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bubble Rainbow
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BUBBLE-RAINBOW
Category
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
portable speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Memup: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4003
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Memup Bubble Rainbow 5W:
This short summary of the Memup Bubble Rainbow 5W data-sheet is auto-generated and uses the product title and the first six key specs.
Memup Bubble Rainbow, 2.0 channels, 5 W, 100 - 20000 Hz, 68 dB, 45 dB, Wired
Long summary description Memup Bubble Rainbow 5W :

Memup Bubble Rainbow. Audio output channels: 2.0 channels. RMS rated power: 5 W, Frequency range: 100 - 20000 Hz, Signal-to-Noise Ratio (SNR): 68 dB. Connectivity technology: Wired, Cord length: 0.9 m. Width: 69.5 mm, Depth: 75 mm, Height: 78.5 mm. Cables included: Audio (3.5mm)

This is an auto-generated long summary of Memup Bubble Rainbow 5W based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.