Memorex logo

Memorex Mi1111 2.1 channels 25 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45297
Info modified on:
21 Oct 2022, 10:14:32
Long product name Memorex Mi1111 2.1 channels 25 W Black:

2.1 Channel Audio System for iPod

Short summary description Memorex Mi1111 2.1 channels 25 W Black:

Memorex Mi1111, 2.1 channels, 25 W, iPod, LCD, Black, 244 mm

Long summary description Memorex Mi1111 2.1 channels 25 W Black:

Memorex Mi1111. Audio output channels: 2.1 channels, RMS rated power: 25 W. Apple docking compatibility: iPod. Display: LCD. Product colour: Black. Width: 244 mm, Depth: 340 mm, Height: 152 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.