Warranty:
2 years
Long product name Memorex 2GB TravelDrive USB flash drive USB Type-A Silver
:
2GB TravelDrive
The long product name of Memorex 2GB TravelDrive USB flash drive USB Type-A Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GB TravelDrive
More>>>
Short summary description Memorex 2GB TravelDrive USB flash drive USB Type-A Silver:
This short summary of the Memorex 2GB TravelDrive USB flash drive USB Type-A Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex 2GB TravelDrive, 2 GB, USB Type-A, Silver
Long summary description Memorex 2GB TravelDrive USB flash drive USB Type-A Silver:
This is an auto-generated long summary of Memorex 2GB TravelDrive USB flash drive USB Type-A Silver based on the first three specs of the first five spec groups.
Memorex 2GB TravelDrive. Capacity: 2 GB, Device interface: USB Type-A. Product colour: Silver