Long product name Memorex 512MB Mini TravelDrive USB flash drive 0.512 GB USB Type-A Silver
:
512MB Mini TravelDrive
The long product name of Memorex 512MB Mini TravelDrive USB flash drive 0.512 GB USB Type-A Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
512MB Mini TravelDrive
More>>>
Short summary description Memorex 512MB Mini TravelDrive USB flash drive 0.512 GB USB Type-A Silver:
This short summary of the Memorex 512MB Mini TravelDrive USB flash drive 0.512 GB USB Type-A Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex 512MB Mini TravelDrive, 0.512 GB, USB Type-A, Silver
Long summary description Memorex 512MB Mini TravelDrive USB flash drive 0.512 GB USB Type-A Silver:
This is an auto-generated long summary of Memorex 512MB Mini TravelDrive USB flash drive 0.512 GB USB Type-A Silver based on the first three specs of the first five spec groups.
Memorex 512MB Mini TravelDrive. Capacity: 0.512 GB, Device interface: USB Type-A. Product colour: Silver