Long product name Memorex TravelDrive™ 2007 Model USB flash drive 8 GB USB Type-A 2.0
:
TravelDrive™ 2007 Model - 8GB
The long product name of Memorex TravelDrive™ 2007 Model USB flash drive 8 GB USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TravelDrive™ 2007 Model - 8GB
More>>>
Short summary description Memorex TravelDrive™ 2007 Model USB flash drive 8 GB USB Type-A 2.0:
This short summary of the Memorex TravelDrive™ 2007 Model USB flash drive 8 GB USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex TravelDrive™ 2007 Model, 8 GB, USB Type-A, 2.0
Long summary description Memorex TravelDrive™ 2007 Model USB flash drive 8 GB USB Type-A 2.0:
This is an auto-generated long summary of Memorex TravelDrive™ 2007 Model USB flash drive 8 GB USB Type-A 2.0 based on the first three specs of the first five spec groups.
Memorex TravelDrive™ 2007 Model. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0