Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - CD-R 700 MB
- - Recording time: 80 min
- - CD write speed: 48x
- - 50 pc(s)
Long product name Memorex Cool Color CD-R 80 700 MB 50 pc(s)
:
Cool Color CD-R 80 - 50 pack
The long product name of Memorex Cool Color CD-R 80 700 MB 50 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cool Color CD-R 80 - 50 pack
More>>>
Short summary description Memorex Cool Color CD-R 80 700 MB 50 pc(s):
This short summary of the Memorex Cool Color CD-R 80 700 MB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Memorex Cool Color CD-R 80, 48x, CD-R, 700 MB, Cakebox, 50 pc(s)
Long summary description Memorex Cool Color CD-R 80 700 MB 50 pc(s):
This is an auto-generated long summary of Memorex Cool Color CD-R 80 700 MB 50 pc(s) based on the first three specs of the first five spec groups.
Memorex Cool Color CD-R 80. Type: CD-R, CD storage capacity: 700 MB, Quantity per pack: 50 pc(s). CD write speed: 48x. Package type: Cakebox