Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Melitta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Look IV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6708078 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4006508209842
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Melitta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26143
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 11 Jan 2018 03:49:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White :
The short editorial description of Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White

1000W, 10/15 Cups, White
More>>>
Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White:
The official marketing text of Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White as supplied by the manufacturer

Simply good coffee

Coffee enjoyment can be such a pleasure. Melitta LOOK with its new design has everything you could wish for from a durable filter coffee machine:

- 10/15 cups, Melitta coffee filter size 1x4
- 1000 watts, Automatic switch off
- Patented AromaSelector
- Swing filter with filter unit, drip stop
- Transparent water tank
- Illuminated on/off switch
- VDE-tested for safety

Short summary description Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White:
This short summary of the Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White data-sheet is auto-generated and uses the product title and the first six key specs.

Melitta Look IV, Freestanding, Drip coffee maker, 1.25 L, Ground coffee, 1000 W, White

Long summary description Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White:
This is an auto-generated long summary of Melitta Look IV Freestanding Drip coffee maker 1.25L 15cups White based on the first three specs of the first five spec groups.

Melitta Look IV. Case design: Freestanding, Product type: Drip coffee maker. Water tank capacity: 1.25 L, Capacity in cups: 15 cups, Coffee input type: Ground coffee. Power: 1000 W. Colour of product: White

Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Drip coffee maker
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1.25 L
Capacity in cups *
The number of cups of liquid that the product can contain.
15 cups
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pods that is placed into the product in order to produce a cup of coffee.
Ground coffee
Coffee making *
Yes
Ristretto making *
No
Espresso making *
No
Americano making *
No
Cappuccino making *
No
Latte making *
No
Hot water system *
No
Latte macchiato making *
No
Mocha making *
No
Lungo making *
No
Caffe crema making *
No
Performance
Hot milk making *
No
Tea making *
No
Hot chocolate making *
No
Chocolate milk making *
No
Orzo making *
No
Built-in grinder *
No
Adjustable coffee strength
Yes
Anti-drip function
Yes
Ergonomics
Water level indicator
Yes
Illuminated on/off switch
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1000 W
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Auto power off after (max)
40 min
Weight & dimensions
Width
The measurement or extent of something from side to side.
270 mm
Depth
The distance from the front to the back of something.
240 mm
Height
The measurement of the product from head to foot or from base to top.
360 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.16 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-08-30
0%
Country Distributor
Deutschland 1 distributor(s)