Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Melitta Look IV Deluxe Freestanding Drip coffee maker 15cups Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Melitta
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Look IV Deluxe
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6708030 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4006508209804
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Melitta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 41979
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 27 Jan 2018 20:22:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Melitta Look IV Deluxe Freestanding Drip coffee maker 15cups Black:
This short summary of the Melitta Look IV Deluxe Freestanding Drip coffee maker 15cups Black data-sheet is auto-generated and uses the product title and the first six key specs.

Melitta Look IV Deluxe, Freestanding, Drip coffee maker, Ground coffee, 1000 W, Black

Long summary description Melitta Look IV Deluxe Freestanding Drip coffee maker 15cups Black:
This is an auto-generated long summary of Melitta Look IV Deluxe Freestanding Drip coffee maker 15cups Black based on the first three specs of the first five spec groups.

Melitta Look IV Deluxe. Case design: Freestanding, Product type: Drip coffee maker. Capacity in cups: 15 cups. Reservoir for brewed coffee: Jug. Coffee input type: Ground coffee. Power: 1000 W. Colour of product: Black

Design
Case design *
The design of the protective casing for the device.
Freestanding
Product type *
The sub-category of the product.
Drip coffee maker
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Reservoir for brewed coffee *
Jug
Reservoir for brewed coffee material
Glass
Performance
Capacity in cups *
The number of cups of liquid that the product can contain.
15 cups
Coffee input type *
The type of coffee e.g. coffee beans, ground coffee, coffee pods that is placed into the product in order to produce a cup of coffee.
Ground coffee
Coffee making *
Yes
Built-in grinder *
No
Jug capacity
1.25 L
Anti-drip function
Yes
Performance
Keep warm function
The product has a mode where the contents can be kept warm.
Yes
Water hardness selector
Yes
Ergonomics
Water level indicator
Yes
Removable water tank
No
Illuminated on/off switch
Yes
Detachable filter holder
Yes
Visible water level
Yes
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1000 W
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Auto power off after (max)
40 min
Technical details
On/off switch
The button which is pressed to switch the device on or off.
Yes
Country Distributor
Deutschland 1 distributor(s)