Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meliconi Ghost Design 2000 Rotation 63" Carbon

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Meliconi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ghost Design 2000 Rotation
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
488088
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8006023191062
Category
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
flat panel wall mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Meliconi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4324
This statistic is based on the 76125 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74385 free Open Icecat users .
Info modified on: 23 Nov 2017 17:27:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Meliconi Ghost Design 2000 Rotation 63" Carbon :
The short editorial description of Meliconi Ghost Design 2000 Rotation 63" Carbon

Ghost Design 2000 Rotation, 81.28 cm (32 ") - 63", VESA 200/300/400, Carbon
More>>>
Short summary description Meliconi Ghost Design 2000 Rotation 63" Carbon:
This short summary of the Meliconi Ghost Design 2000 Rotation 63" Carbon data-sheet is auto-generated and uses the product title and the first six key specs.

Meliconi Ghost Design 2000 Rotation, 30 kg, 81.3 cm (32"), 160 cm (63"), 200 x 200 mm, 400 x 400 mm, Carbon

Long summary description Meliconi Ghost Design 2000 Rotation 63" Carbon:
This is an auto-generated long summary of Meliconi Ghost Design 2000 Rotation 63" Carbon based on the first three specs of the first five spec groups.

Meliconi Ghost Design 2000 Rotation. Suitable for: TV, Maximum weight capacity: 30 kg, Minimum screen size compatibility: 81.3 cm (32"), Maximum screen size compatibility: 160 cm (63"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle range: -10 - 30°. Colour of product: Carbon

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.