Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Meizu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO5_32GBGY
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMeizu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4522
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 01 Dec 2020 23:44:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grey :
The short editorial description of Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grey

5.7" 1920 x 1080, AMOLED, Exynos 7420, ARM Cortex-A57 2.1GHz x4 + ARM Cortex-A53 1.5 GHz x4, Mali T760, Android
More>>>
Short summary description Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grey:
This short summary of the Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Meizu PRO 5, 14.5 cm (5.7"), 1920 x 1080 pixels, 3 GB, 32 GB, 21 MP, Grey

Long summary description Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grey:
This is an auto-generated long summary of Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grey based on the first three specs of the first five spec groups.

Meizu PRO 5. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels, Display type: AMOLED. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 3 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 21 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3050 mAh. Product colour: Grey. Weight: 165 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:39
Uk has collected 107 expert reviews for Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grey and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:39
Nl heeft 107 proffesionele recensies verzameld voor Meizu PRO 5 14,5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grijs. Het gemiddelde van deze proffesionele recensies is 83 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:39
Fr a recueilli 107 avis d’experts pour Meizu PRO 5 14,5 cm (5.7") Double SIM 4G USB Type-C 3 Go 32 Go 3050 mAh Gris et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:39
De hat 107 Expertenmeinungen über Meizu PRO 5 14,5 cm (5.7 Zoll) Dual-SIM 4G USB Typ-C 3 GB 32 GB 3050 mAh Grau eingeholt. Das duchschnittliche Epertenrating ist 83 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:39
Testseek ha raccolto 107 recensioni da parte di esperti per Meizu PRO 5 14,5 cm (5.7") Doppia SIM 4G USB tipo-C 3 GB 32 GB 3050 mAh Grigio e la valutazione media da parte degli esperti è di 83 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:39
Es ha coleccionado 107 opiniones de expertos para Meizu PRO 5 14,5 cm (5.7") SIM doble 4G USB Tipo C 3 GB 32 GB 3050 mAh Gris y la calificación media es 83 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:39
Dk har samlet 107 ekspertanmeldelser for Meizu PRO 5 14,5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Grå og den gennemsnitlige ekspertbedømmelse er 83 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
83%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:39
Se har samlat in 107 experttester för Meizu PRO 5 14,5 cm (5.7") Dubbla SIM-kort 4G USB Type-C 3 GB 32 GB 3050 mAh Grå och det genomsnittliga betyget är 83 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
83%
Source Review comments Score
tweakers.net
Updated:
2016-12-21 08:28:38
SpecsHet pakketjeEerste indrukHet toestelGebruikservaringGamesApplicatiesGeluidCameraVerbindingenBellen/ smsénDualsimRingtonesSchermAccuRootGoogleservicesSupportBenchmarksConclusieMeizu is een Chinese consumentene...
Good Amoled scherm, Zeer goede bouwkwaliteit, MicroSD kaart mogelijk, Helder en hard geluid, Uitmuntende accuduur, mCharge / USB Type-C, Goede camera, Flyme 5...
Bad maar steekt helaas wel uit, 4G beperkt buiten Azië, Menuknop afwezig, Engelse vertaling soms onjuist, Onorigineel design, Customisatie mogelijkheden beperkt...
Bottom line Meizu is een Chinese consumentenelektronica bedrijf gebaseerd in Zhuhai, Guangdong. Het bedrijf is opgericht in 2003 en was toen vooral bekend om hun MP3 spelers en later MP4 spelers. In 2008 ging Meizu zich richten op smartphones, waarvan de Meizu M8...
80%
01net.com
Updated:
2016-12-21 08:28:38
Meizu Pro 5, le retour ! En décembre 2015 nous avions testé une première version prometteuse du smartphone chinois. Malgré de bonnes performances techniques, le modèle pésentait quelques dysfonctionnements au niveau de son logiciel. Nous avions donc chois...
Bottom line Techniquement positionné comme un modèle très haut de gamme lors de sa sortie, le Meizu Pro est désormais un ton en dessous des nouveaux flagship tels que le Galaxy S7. Il reste cependant une alternative très sérieuse (mis à part au niveau de ses aptitude...
80%
sitegeek.fr
Updated:
2016-12-21 08:28:38
C ela fait longtemps que je rêvais de tester un modèle de cette marque que je suis depuis longtemps via les sites spécialisés comme Frandroid . Seulement, on ne peut pas dire que ça soit si simple pour s'en procurer… La magie d'internet m'a permis de le t...
Good La finition, Le système Flyme OS, L'écran amoled, L'autonomie, Capteur d'empreintes...
Bad Photos en intérieur, Boutons physiques absents, Android 6?, Batterie inamovible, Couleurs froides...
Bottom line Il m'est difficile de reprocher quoi que ce soit au Meizu Pro 5 tant il excelle sur de nombreux points. J'ai tout de même une petite réserve vis-à-vis du prix (disponible à 549€ chez notre ami importateur) car je pense qu'un outsider de ce type se doit de...
95%
begeek.fr
Updated:
2016-12-21 08:28:38
Le smartphone de Meizu est une petite bombe sur le papier. En effet, le Meizu Pro 5 tourne sous Android 5.1 Lollipop avec la surcouche FlymeOS 4.5. L'écran AMOLED Full HD fait 5,7 pouces et il possède un traitement anti-rayures Gorilla Glass 3.Le processe...
Good Batterie au top, Appareil photo très bien...
Bad Pas de stabilisation optique, Surcouche pas intuitive...
Bottom line Le Meizu Pro 5 est un téléphone polyvalent et très bon à l'usage. Cependant, sa surcouche Flyme 4 (lors du test) n'est pas la meilleure qui soit ni la plus intuitive. On regrette aussi le compte Flyme en chinois et quelques traductions...
80%
lemondenumerique.com
Updated:
2016-12-21 08:28:38
La marque chinoise Meizu s'est lancée en mars 2014 sur le marché français des smartphones et propose, depuis, plusieurs appareils destinés à un public aussi large que possible. Ainsi, le constructeur a sorti courant 20...
Good Performances, Rapport qualitéprix, Qualité de l'écran, Large connectivité Fonctions d'optimisation audio, Fonctions d'ergonomie...
Bad Batterie inamovible, Définition « que » Full HD, 4G non 800 MHz...
Bottom line Le Meizu Pro 5 détonne par ses performances et sa réactivité. Il ne faillit jamais. On se fait assez vite à la surcouche logicielle FlyMe ainsi qu'aux fonctions d'ergonomie prévues par le constructeur. Son autonomie est satisfaisante mais sans plus...
90%
fredzone.org
Updated:
2016-12-21 08:28:38
Le marché des smartphones a bien changé depuis plusieurs années et il n'est ainsi plus réservé aux grandes marques. Preuve en est, on trouve un peu de tout maintenant, y compris des marques que l'on ne connaissait pas auparavant.Parmi elles, Meizu , une m...
Bottom line Le Meizu Pro 5 est définitivement un très bon smartphone du côté du matériel. En revanche, il y a des améliorations à faire sur le système d'exploitation qui est loin d'être parfait...
81%
Lesnumeriques.com
Updated:
2016-12-21 08:28:38
Corentin Bechade Publié le 30 décembre 2015 Meizu, l'autre constructeur chinois derrière Huawei, revient sur le terrain du haut de gamme avec son "Pro 5", un mobile calibré pour affronter les têtes de gondoles des Samsung, Apple et autres HTC...
Good Finitions réussies / Design global élégant, Optimisation de l'espace à l'avant malgré le format 5,7 pouces, Excellente sortie audio, la meilleure du marché, Autonomie très solide, Enfin une interface réellement localisée, Appareil photo principal correct...
Bad Pas de 4G sur la bande 800 MHz, Rendu de l'écran perfectible pour du haut de gamme, Photo encore un peu en deçà des ténors du secteur, Logiciel encore à travailler sur la simplicité d'accès, Capteur d'empreintes qui a des ratés...
Bottom line Meizu s'améliore encore et encore. Après des débuts un peu hasardeux sur le territoire français, le constructeur a enfin réussi à atteindre une véritable maturité avec son Pro 5. Le mobile réussit enfin à allier un design habituel, mais qui fait mouche et...
80%
frandroid.com
Updated:
2016-12-21 08:28:38
En dehors de sa gamme « MX » qui porte la marque à bout de bras, Meizu dispose également de gammes annexes, et notamment celle nommée jusqu'à présent « MX Pro ». En 2015, le constructeur chinois tente de mettre sa nouvelle phablette plus en avant en la no...
Good Énorme autonomie, Le plus puissant des smartphones actuellement, Interface légère, Double SIM ou SIM + MicroSD, Finitions soignées, Un bon appareil photo en général...
Bad Des photos moyennes en basse lumière, Pas de bande 800 MHz, Interface toujours aussi peu intuitive malgré un certain effort...
Bottom line Sur le papier, le Pro 5 de Meizu a tout pour lui ou presque, et cet excellent choix de composants se ressent à l'usage, et notamment dans ses performances brutes, très impressionnantes, surtout en gardant à l'esprit qu'il existe un modèle avec 1 Go de RAM...
80%
androidpit.fr
Updated:
2016-12-21 08:28:38
Le fabricant de smartphone Meizu est loin d'avoir beaucoup fait parler de lui jusqu'à maintenant, mais les choses pourraient bien changer grâce au Meizu Pro 5. A l'intérieur nous avons le matériel haut de gamme du Galaxy S6, proposé à un prix correct. Le...
Good Matériel très performant, Bonne autonomie, Bonne caméra, Emplacement pour microSD...
Bad Flyme OS très déroutant, Pas de 4G 800 MHz...
Bottom line Le Meizu Pro 5 contient les meilleurs composants présents sur le marché. La différence entre ses caractéristiques et celles du flagship de Samsung se mesure à 1 Go de RAM. Le Meizu Pro 5 a réussi à atteindre de telles performances grâce à son écran qui es...
80%
frandroid.com
Updated:
2016-12-21 08:28:38
Déjà aperçu rapidement à la Geek's Live, le Meizu Pro 5 s'est confié à nous un peu plus en profondeur à l'occasion d'une seconde rencontre organisée au sein même des locaux de Modelabs, l'importateur de la marque en France. D'ores et déjà la phablette s'...
80%
frandroid.com
Updated:
2016-12-21 08:28:38
Comme chaque année, nos confrères du Journal du Geek organisaient la Geek's live, événement regroupant notamment des marques spécialisées dans la mobilité. Meizu était de la partie, et avait dans ses cartons son Pro 5, tout juste officialisé.Il a un petit...
80%
news.sfr.fr
Updated:
2019-11-18 01:52:14
Quand beaucoup de smartphones préfèrent miser sur la photo, le Meizu Pro 5 se distingue par ses qualités musicales. La partie audio repose sur deux puces que l'on trouve généralement dans des baladeurs HiRes (l'équivalent pour le son de la HD en vidéo) et...
Good L'écran, Le rendu audiophile, Le prix, L'autonomie, Double SIM...
Bad Compatibilité 4G partielle, Qualité photo...
Bottom line Au niveau des tout meilleurs smartphones au moment de son lancement, le Meizu Pro 5 est désormais un petit ton en dessous des nouveaux ténors que sont les Galaxy S7 et Galaxy S7 Edge. Si l'absence de prise en charge de la bande de fréquences des 800 MHz e...
0%
androidpit.de
Updated:
2016-12-21 08:28:38
Der chinesische Smartphone-Hersteller Meizu ist kaum einem Nutzer hierzulande bekannt. Das könnte sich aber jetzt mit dem Meizu Pro 5 schnell ändern. Im Inneren des Pro 5 steckt Hochleistungs-Hardware vom Galaxy S6 (zum Test) und das zu einem fairen Preis...
Good Leistungsstarke Hardware, Gute Akkulaufzeit, Gute Kamera, microSD-Kartenslot...
Bad Flyme OS sehr gewöhnungsbedürftig, Kein LTE 800 MHz...
Bottom line Das Meizu Pro 5 ist mit den besten Hardware-Genen ausgestattet, die es aktuell auf dem Markt gibt. Es läuft dabei sogar Samsungs Flaggschiffen komplett davon, obwohl diese teilweise einen Gigabyte mehr an RAM zur Verfügung stehen haben. Diesen Leistungsvo...
80%
mobilegeeks.de
Updated:
2016-12-21 08:28:39
Aluminium und Glas dominieren die Materialwahl beim Meizu Pro 5 und verwandeln das chinesische Top-Smartphone in einen wahren Handschmeichler. Die Verarbeitung fühlt sich hervorragend an und auch das 2,5D Glas auf der Front macht ordentlich was her. Wie d...
Bottom line Meizu hat mit dem Meizu Pro 5 mal wieder gezeigt, dass sie eine hervorragende Verarbeitung, großartige Performance und eine starke Kamera zu einem sehr attraktiven Preis anbieten können. Für etwa 390€ (2799RMB) bekommt ihr die 32GB Version, für 450€ gibt...
85%
androidiani.com
Updated:
2016-12-21 08:28:38
La confezione di vendita di Meizu Pro 5 è tanto spaziosa quanto ben realizzata. Al suo interno troviamo, sotto all'alloggiamento per il telefono, un cartoncino contenente la spilletta per estrarre il carrellino contenente SIM e Micro SD e, in un vano anco...
Bottom line Meizu Pro 5 è un dispositivo molto ben realizzato con un guscio unibody in lega di alluminio e magnesio che riesce a garantire un peso nettamente inferiore rispetto ai concorrenti da 5.7 pollici, i cosiddetti phablet . Molto buono dunque il touch and fe...
0%
tuttoandroid.net
Updated:
2016-12-21 08:28:38
L'ho portato con me a MWC 2016 per capirlo fino a fondo, e tutto sommato è stata un ottimo compagno di viaggio. Sto parlando di un phablet top di gamma, Meizu Pro 5 con la versione software Flyme 5.1.3.0G internazionale, vale a dire la rivisitazione più i...
Bottom line Meizu Pro 5 è un top di gamma a tutti gli effetti. Non è certamente un prodotto adatto a tutti, principalmente per via delle dimensioni generose da phablet, ma con la nuova Flyme 5 ha un'esperienza utente davvero molto bella e completa. Anche l'audio co...
89%
androidworld.it
Updated:
2016-12-21 08:28:38
Era il 23 settembre dello scorso anno quando Meizu annunciava l'arrivo di Pro 5, il nuovo nuovo top di gamma, smartphone che ha decretato la fine della serie MX. E allora perché far passare così tanti mesi prima della recensione? Questo perché solo a genn...
Good Ben costruito, Software molto fluido, Ottime prestazioni, Bel display...
Bad Manca la frequenza LTE a 800 MHz, Scivoloso, Si deve scegliere fra dual SIM e memoria espandibile, La fotocamera è solo nella media...
Bottom line Meizu Pro 5 può sembrare un piccolo passo in avanti rispetto a MX5 ma non lo è. Memoria espandibile, più RAM e processore ancora più prestante (e meno energivoro) bastano a far diventare questo Pro 5 uno dei migliori dispositivi del momento. Cer...
86%
andreagaleazzi.com
Updated:
2016-12-21 08:28:38
Scatola minimal, sia nel design che nei contenuti. Caricabatterie rapido, cavo usb tipo C e stop.Grosso, scivoloso e in metallo. Bello, davanti vetro stondato ai bordi e tastone centrale lo fanno somigliare tanto ad un iPhone.Ben posizionati i tasti e l'a...
Bottom line E' top in tutto questo Meizu, anche nel prezzo. Su Amazon dai 550 euro del 32gb ai 650 del 64 versione internazionale. Sui siti cinesi attorno i 400 il 32 gb con la solita incognita dazi. Gli utenti consapevoli possono tranquillamente andare sul secondo c...
84%
mobileos.it
Updated:
2016-12-21 08:28:38
Test Batteria Meizu Pro 5: Tutto Dal Vivo 1 Giorno Con Voi! Dopo avervi fornito i risultati riguardanti il top di gamma di Xiaomi => Test Dal Vivo Batteria Xiaomi Redmi Note 3 passiamo all'attuale phablet super top di gamma di Meizu!Prima di procedere fac...
0%
mobileos.it
Updated:
2016-12-21 08:28:38
Video Recensione Meizu Pro 5 con 64 GB di Ram (RECENSIONE FAST QUI IN ALTO – RECENSIONE COMPLETA IN BASSO ALLA FINE DELL'ARTICOLO). Quest'oggi abbiamo iniziato la prova su un device veramente interessante e di recentissima uscita sul mercato, quindi un te...
Good DISPLAY HARDWARE CAMERA MULTIMEDIA...
Bad QUALCHE PROBLEMA SOFTWARE CHE VERRA' RISOLTO CON LA FLYME 5...
85%
chimerarevo.com
Updated:
2016-12-21 08:28:38
Un mostro di eleganza e potenza, ecco come potremmo definire rapidamente il Meizu Pro 5 : ci ha convinto fino in fondo? Scopriamolo insieme!La confezione di vendita presenta una struttura a libro in colorazione nera con la scritta Pro 5 argentata e legger...
Bottom line Meizu, con questo dispositivo, non cerca certamente di raggiungere l'utente alla ricerca di un comune smartphone. La dicitura Pro sta proprio ad indicare come i materiali, le specifiche e, di tutta risposta, l'esperienza utente siano di un certo livello...
83%
gizchina.it
Updated:
2016-12-21 08:28:38
Meizu Pro 5 e Samsung Galaxy Note 5 sono i protagonisti del versus di oggi; entrambi con processore Exynos di ultima generazione, uno con corpo in alluminio e l'altro totalmente in vetro. Chi la spunterà?Il Meizu Pro 5 è disponibile in pre-ordine su Meizu...
0%
androidblog.it
Updated:
2016-12-21 08:28:38
Probabilmente in circolazione sono ancora molte le persone ad avere dubbi sulla qualità dei prodotti nati in Cina; logicamente esistono delle grandi differenze tra un dispositivo cheap da 100 euro ed un top di gamma che supera i 400 euro, ed il Meizu Pro...
Good Design e materiali, Autonomia, Display...
Bad Google Play Services non presenti in modo predefinito...
Bottom line Probabilmente è arrivato davvero il momento di dire addio a tutti i pregiudizi che si sentono dire in giro relativamente i prodotti di provenienza cinese; Meizu Pro 5 non è affatto un “cinesone” come si sente dire, ed il fatto di avere anche una garanzia...
88%
hdblog.it
Updated:
2016-12-21 08:28:38
In attesa della recensione completa, più approfondita, abbiamo voluto fare una preview del nuovo Meizu Pro 5 che abbiamo ricevuto in anteprima durante la presentazione ufficiale dello scorso 23 Settembre.Meizu Pro 5 ha una scocca realizzata in lega di mag...
54%
gizchina.it
Updated:
2016-12-21 08:28:38
Il Pro 5, qui recensito in versione internazionale, è caratterizzato da un pacchetto specifiche di altissimo livello, ma sarà necessario verificare se quanto riportato “su carta” corrisponde anche a delle prestazioni di pari livello. Scopriamolo insieme n...
Bottom line Con il Pro 5 Meizu ha ufficialmente lanciato la sfida ai Top Brand mondiali, dotando il suo nuovo Top di Gamma di un hardware di altissimo livello e molto ben ottimizzato. Infatti, a prescindere dalle sigle e dai numeri (ad esempio i benchmark), la coeren...
0%
tecnocino.it
Updated:
2017-06-24 02:16:31
Nel mondo smartphone, aziende cinesi come Xiaomi, Honor, Meizu e molte altre ancora si stanno affacciando sui mercati più maturi. Grandi punti di forza di queste aziende sono le specifiche tecniche dei propri dispositivi e il prezzo. Meizu Pro 5, da que...
0%
mobileos.it
Updated:
2017-11-01 07:18:05
Video Confronto: MEIZU Pro 5 VS Xiaomi Redmi Note 3 VS Galaxy S6. Eccoci all'interessante prova che mette di fronte due dei più importanti device del panorama cinese con uno dei top di gamma più acquistati e chiacchierati.Prima di andare oltre ricapitolia...
83%
gizlogic.com
Updated:
2016-12-21 08:28:38
Hoy en Gizlogic os vamos a hablar del Meizu Pro 5, un phablet muy completo que tiene unas características con las que seguro cualquier fanático de los terminales de gama alta queda más que satisfecho.Está claro que las pantallas grandes han pasado de un t...
Good Pantalla, Cámara principal, Materiales...
Bad Precio, Cámara secundaria...
Bottom line Meizu Pro 5, un phablet con grandes características.El Meizu Pro 5 es un phablet con unas fantásticas especificaciones el cual será un duro competidor para cualquier terminal de gama alta que esté o vaya a salir este año 2016 al mercado. Está claro que es...
82%
androidpit.es
Updated:
2016-12-21 08:28:38
Cuando se habla de smartphones chinos es lógico pensar en nombres como Xiaomi, Huawei,Oppo y OnePlus. Meizu es relativamente desconocido en occidente, a pesar de que es uno de los fabricantes más importantes de la industria. Pero la cosa puede cambiar gra...
Good Hardware, Batería, Cámara, MicroSD...
Bad Flyme OS (muy diferente al Android Stock), Sin Banda 4G LTE de 800 MHz...
Bottom line El Meizu Pro 5 está equipado con el mejor hardware que existe en el mercado. Funciona con elementos de los teléfonos estrella de Samsung, pero dando como resultado un mejor rendimiento, a pesar de que cuenta con un gigabyte menos de RAM que el S6 Edge+. L...
80%
andro4all.com
Updated:
2016-12-21 08:28:38
Cuando uno habla de Meizu, habla de palabras mayores. Porque es una marca grande, una de esas firmas que cuando entra en escena, arrasa con todo lo que se le pone por delante . Y lo que ha hecho con su nuevo terminal no es una excepción. El Meizu Pro 5 vi...
Good Autonomía: 3.050 mAh, horas y horas de autonomía… Rendimiento: Con un hardware sublime, el Meizu Pro 5 corre, vuela y nada todo a la vez. Un pepino en toda regla, Audio: Una delicia escuchar el sonido de este termina, y más cuando conectamos los cascos.
Bad Aspecto físico: Un diseño continuista, tal vez sea hora de innovar Meizu… Flyme OS: La capa de personalización funciona genial, pero posiblemente no sea la más bonita estéticamente…...
Bottom line Estamos en definitiva ante uno de los mejores terminales de este año que está por acabar. Con un hardware sublime, el Meizu Pro funciona genial, todo va perfecto. Buena pantalla, buen sonido, buena cámara. Repetimos, todo va perfecto. Ojalá fueran todos...
91%
faqsandroid.com
Updated:
2016-12-21 08:28:38
Meizu ha presentado oficialmente el Meizu Pro 5 con 5,7 pulgadas FullHD, 8 núcleos, 3/4GB de RAM, 32/64GB, 21 megapíxeles, 3050 mAh y Lollipop con Flyme 5.Meizu ha dado un vuelco al nombre de sus terminales Pro y los ha desvinculado de su gama MX. El Meiz...
0%
espcializados.es
Updated:
2017-01-05 04:16:23
Por fin se ha hecho oficial el lanzamiento del Meizu Pro 5, un smartphone muy esperado por ser el más avanzado y caro de la compañía china hasta el momento. En este teléfono de gama alta se ha cuidado tanto el diseño como las especificaciones, ya que cue...
0%
faqsandroid.com
Updated:
2017-10-31 06:56:24
Ahora que el Huawei Nexus 6P se está poniendo a un precio atractivo, y a falta de saber si irá teniendo más ofertas suculentas y rebajas, hemos de decir que nos gusta todavía más. A pesar de no haber tenido aún la suerte de probarlo a fondo: creemos que r...
0%
ixbt.com
Updated:
2016-12-21 08:28:38
Осенью ушедшего года компания Meizu анонсировала свой новый флагманский смартфон под названием Meizu Pro 5. Странно об этом говорить в то время пока еще свеж и вполне продается Meizu MX5 , истинный флагман китайской компании представленный не так уж дав...
Bottom line Meizu Pro 5 безусловно является флагманом компании, но переплачивать почти 10 тысяч рублей относительно того же MX5 действительно целесообразно лишь тем, кто считает себя увлеченным меломаном и хочет иметь смартфон, вписывающийся в продвинутое музыкальное...
0%
hitech.vesti.ru
Updated:
2016-12-21 08:28:38
Новую линейку Meizu Pro пополнил смартфон который может похвастаться мощнейшим процессором большим объемом очень быстрой памяти качественным звуком продвинутой камерой шустрым дактилоскопическим сканером и т.п. Вести.Hi-tech проверили все "фишки" это...
Good Мощнейший процессор, Большой объем скоростной памяти, Продвинутая камера с лазерной и фазовой фокусировкой, Hi-Fi звук в наушниках, Поддержка двух nanoSIM-карт, Быстрая зарядка, Дактилоскопический сканер...
Bad Альтернативная установка второй nanoSIM-карты и карты памяти microSD, Отсутствие оптической стабилизации камеры, Нет FM-тюнера...
Bottom line Новый флагман Meizu Pro 5, вобрав в себя, кажется, все лучшее, действительно удался. При этом, особо хочется отметить его мощнейший процессор, большой объем скоростной оперативной и встроенной памяти, неплохую камеру с лазерным дальномером и фазовой фокус...
0%
ferra.ru
Updated:
2016-12-21 08:28:38
Создатели смартфонов даже под жестокими пытками никогда не произнесут фразы «мы не смогли/у нас не получилось» если речь идёт о флагманах. Взамен маркетологи переходят в атаку и зачинают старую песню «наш смартфон и без того сбалансирован/да вот конкурен...
Bottom line Meizu Pro 5 покоряет даже не столько отдельными характеристиками сколько своей сбалансированностью. Вот вам пример того как производитель не стал вкладывать деньги в новый дизайн установил вместо рекордного дисплея хороший а на сэкономленные деньги ус...
87%
mobiguru.ru
Updated:
2016-12-21 08:28:38
Что умеет один из самых мощных китайских смартфонов?Перед нами представлен Meizu Pro 5 – передовой смартфон китайской компании специализирующейся на производстве соответствующей продукции. На сегодняшний день модель включает в себя всевозможные новшества...
0%
revolverlab.com
Updated:
2016-12-21 08:28:38
Все мы читаем новости и поэтому давно уже ждали выхода смартфона Meizu Pro 5, который с самого начала обещал быть эпически крутым устройством с запредельной производительностью. Поэтому как только наши друзья из IT-Mag привезли несколько аппаратов в Укра...
0%
mobiltelefon.ru
Updated:
2016-12-21 08:28:38
До 2014 года у китайской компании Meizu была лишь одна линейка смартфонов – MX. Однако положение дел на рынке и финансовые влияния от Alibaba Group вкупе с внутренними амбициями продиктовали необходимость выпуска новых продуктов в новых для производителя...
Bottom line В 2015 году мы увидели множество различных моделей от китайских производителей. И Meizu Pro 5 определенно является одной из самых топовых и навороченных. По совокупности характеристик материалов и дизайна она оставляет позади не только конкурентов и...
0%
mobile-review.com
Updated:
2016-12-21 08:28:38
Китайская компания Meizu ни на минуту не останавливает конвейер по выпуску смартфонов: только мы протестировали среднесегментный M2 Note и «бюджетный» M2 Mini, так тут же к нам приехала очередная новинка под незамысловатым названием Pro 5. Откровенно гово...
Bottom line Еще раз хочется повторить что Meizu Pro 5 только начинает продаваться на родном рынке по цене от 2 799 юаней. У нас цена и дата пока неизвестны. Думаю что стоит рассчитывать на стоимость от 37 000 рублей и на начало продаж в середине ноября. Цена...
0%
hi-tech.mail.ru/
Updated:
2016-12-21 08:28:38
Не слышали о марке Meizu, потому что не встречали смартфоны в магазинах? Эта китайская марка популярна среди гиков и делает упор на интернет-продажи в России. Флагман Meizu Pro 5 готов к войне с именитыми брендами. У него алюминиевый корпус большой экран...
Good качественный звук, долгое время работы, большой экран с тонкими рамками, слот под карту памяти...
Bad нет поддержки распространенной частоты LTE band 20, нет профилей настройки экрана, нет FM-радио...
Bottom line Новый Meizu - флагман, у которого есть все, что нужно: алюминиевый корпус, очень мощный процессор, звук Hi-Fi уровня, крупный дисплей, две SIMки с LTE. Но и цена за такой набор получилась ого-го (для китайского смартфона): ожидаем около 40 тысяч рублей в...
0%
gagadget.com
Updated:
2016-12-21 08:28:38
Meizu Pro 5 – одна из самых интересных новинок года по сочетанию цены и характеристик а заодно и самый производительный смартфон на рынке на данный момент. Достигнуть этого оказалось не так-то сложно: стоило установить мощнейший процессор быструю память...
Good это один из самых быстрых смартфонов на рынке на данный момент, а ведь еще есть версия с 4 ГБ ОЗУ, это самый доступный смартфон с подобными крутыми характеристиками, у него как бы и слот для второй SIM-карты есть, и для карты памяти слот тоже есть, звук...
Bad вы знаете, что вот-вот можно будет заполучить смартфон уже на Android 6.0, поэтому другие варианты вам не интересны, вы считаете, что у флагманского смартфона должен быть дисплей с самым высоким разрешением из доступных в момент его выхода, для вас камера...
Bottom line За пару недель использования Meizu Pro 5 у меня не возникло каких бы то ни было претензий к устройству, кроме разве что автономности, которая в этом году по-прежнему не на высоте у всех флагманов. Аппарат безумно шустро работает, обладает приятным и отзыв...
0%
mobiltelefon.ru
Updated:
2016-12-21 08:28:38
Представленный 23 сентября в Пекине смартфон Meizu Pro 5 ( превью ) по многим аспектам продвинулся вперед относительно недавнего флагмана MX5 ( обзор ) и прошлогоднего топового решения MX4 Pro ( обзор ). Куда ни посмотри – везде улучшения и новые идеи. О...
0%
hi-tech.mail.ru/
Updated:
2016-12-21 08:28:39
Сегодня состоялся официальный анонс главного китайского флагмана смартфона Meizu Pro 5. Топовые характеристики привлекательная цена внешность iPhone 6 — что еще нужно для успеха? Мы отправились на презентацию новинки в Пекин чтобы рассказать вам о сма...
0%
mobiltelefon.ru
Updated:
2016-12-21 08:28:39
Сегодня китайская компания Meizu представила свой суперфлагман Pro 5, который стал одним из самых навороченных смартфонов в мире. Производитель переосмыслил направление Pro, основанное в прошлом году моделью MX4 Pro ( обзор ). В результате на свет появила...
Bottom line Если вас волнует быстродействие, то предлагаю немного успокоиться и выдохнуть, ведь Meizu Pro 5 получил самый быстрый процессор 2015 года (в сегменте смартфонов на Android) – Exynos 7 Octa 7420 (его выбрала Samsung для Galaxy S6) с поддержкой 64 бит и 8 я...
0%
tehnoobzor.com
Updated:
2017-07-01 04:58:03
Содержание статьи: Xiaomi Mi5 Samsung Galaxy S7 Edge iPhone 6S Huawei Mate 8 Meizu Pro 5 Мощность девайса — едва ли не самый важный параметр для каждого покупателя: от игромана до веб-дизайнера. Самым мощным процессором считается Snapdragon 820 с видеочип...
0%
mobiltelefon.ru
Updated:
2017-08-18 04:25:58
Смартфоны Meizu Pro 5 и Meizu Pro 6, на первый взгляд обладают одинаковыми камерами. На самом же деле компания за прошедшие семь месяцев доработала основной модуль наделив его улучшенными алгоритмами обработки изображения в соответствии с возможностями...
0%
mobiltelefon.ru
Updated:
2017-08-23 15:13:34
Компания Meizu довольно сильно изменила интерфейс прошивки Flyme OS при переходе с четвертой версии на пятую. Волею судеб в моих руках оказались одновременно два смартфона Meizu Pro 5, с которыми я смог прочувствовать все нововведения. Версия Flyme OS 4 –...
0%
anandtech.com
Updated:
2016-12-21 08:28:38
The dominance of the smartphone market by Apple and Samsung is being challenged by several Chinese brands that are delivering surprisingly well-featured phones for a fraction of the price. Meizu, one of the smaller Chinese OEMs based on sales volume, trai...
Bottom line When the PRO 5 first appeared, its Exynos 7420 SoC was the highest performing silicon available for Android phones. Since that time, a whole new generation of SoCs were introduced, including HiSilicon's Kirin 950/955, Qualcomm's Snapdragon 820, and Samsun...
0%
androidheadlines.com
Updated:
2016-12-21 08:28:38
Meizu is one of the most interesting China-based smartphone manufacturers in the last couple of years. This company is one of the fastest-growing smartphone manufacturers in the world, they've sold 4.4 million devices back in 2014, and have managed to shi...
Bottom line What is there left to say? Meizu PRO 5 is one of the best devices I have reviewed to date. The phone has lots to offer in terms of build, performance, camera and sound output. Its display is really great as well, especially for those of you who appreci...
0%
phonearena.com
Updated:
2016-12-21 08:28:38
This summer, Meizu launched the MX5 — an ambitious handset that made a wonderful first impression before revealing itself as a slick-looking bundle of compromises. Fast forward to November, and Meizu is already in for a re-match with the Pro 5. Put in a...
Good Nice design for the price point, Very good system performance, Convincing daytime and indoor photography, Satisfying battery life...
Bad Initial setup woes may confuse novice users, Inaccurate display colors, The fingerprint scanner is not always so smart, Lowlight photography is problematic...
Bottom line At a base price of $430 for the 32GB model (excluding shipping and import taxes), the Meizu Pro 5 delivers a lot of smartphone for the money. This is a competent phablet that's built around exacting design, a no-compromise spec sheet, and delightful user...
72%
androidauthority.com
Updated:
2016-12-21 08:28:38
A now almost standard trend in the Android smartphone world is the presence of “Pro” or “Plus” iterations of popular flagships, with this suffix not only indicative of a bump in size, but, as seen with a lot of such devices, a boost in specifications and...
Good Unibody metal design, Expandable storage via microSD card, Dual-SIM capabilities, Large, vibrant display, USB Type-C, Long lasting battery, Fast charging, Fluid performance, Hi-Fi audio...
Bad Lackluster camera, Weak speaker, Limited LTE band support...
Bottom line With its full metal unibody construction, beautiful display, solid battery life, aggressive pricing, and processing package that is arguably the best right now, the Meizu Pro 5 is a fantastic flagship offering that should certainly not be overlooked...
88%
info.abril.com.br
Updated:
2016-12-21 08:28:38
São Paulo -- O smartphone Meizu Pro 5 chegou ao Brasil neste ano pelas mãos da empresa brasileira Vi. Ele, entretanto, não é vendido de maneira comum. O Pro 5 vem com alguns gadgets que compõe o que a companhia chama de Phonestation. Há uma bateria portát...
Good Bateria de longa duração, boa configuração, design refinado...
Bad Android muito modificado, presença do conector USBC está um pouco à frente do tempo certo...
Bottom line Smartphone para quem não abre mão do conjunto potência e bateria...
87%
pplware.sapo.pt
Updated:
2016-12-21 08:28:38
A Meizu tem vindo a destacar-se no segmento de smartphones . Esta marca chinesa, de quem analisámos o Meizu m2 note , lançou no passado mês de Setembro o Meizu Pro 5, um topo de gama que prometia ser o mais poderoso smartphone de sempre.Cedido pela HonorB...
Good Autonomia, Desempenho, Qualidade de fotografia e vídeo, Sensor Biométrico...
Bad Câmara frontal, Reprodução de áudio...
Bottom line Meizu Pro 58.8Design9/10Ecrã8/10Desempenho9/10Câmara9/10Autonomia10/10Prós- Autonomia- Desempenho- Qualidade de fotografia e vídeo- Sensor BiométricoContras- Câmara frontal- Reprodução de áudioMeizu Pro 51 2...
88%
pplware.sapo.pt
Updated:
2016-12-21 08:28:38
A Meizu tem vindo a destacar-se no segmento imenso de smartphones . Esta marca chinesa, de quem analisámos o Meizu m2 note , lançou no passado mês de Setembro o Meizu Pro 5, um topo de gama que também já chegou ao Pplware.Cedido pela HonorBuy , hoje abrim...
0%
pingce.net
Updated:
2016-12-21 08:28:38
Hello,大家好,我是大米,又和大家见面啦!本期视频,大米将给大家带来的是魅族PRO5的深度评测,那么在正式进入评测之前大米想和大家聊聊魅族的另一款产品,不知道大家是否还记得当年大明湖畔的MX4Pro?这款魅族去年的旗舰手机,虽然硬件规格很强大,但实际的使用体验并不理想,相信用过MX4PRO的用户应该都会感统深受啊,总之说多了多是泪。那么时隔一年不到的魅族全新高端系列PRO5正式发布,它是否能够真正扛起魅族冲向高端的重任呢?这一次是真旗舰,还是发布会旗舰,接下来就跟随大米一起进入魅族PRO5的深度评测!...
0%
pingce.net
Updated:
2016-12-21 08:28:38
Hello!大家好,我是大米,又和大家见面啦,苦等一周之后,备受大家关注的魅族新旗舰PRO5终于也是寄到到了大米手里哈,那么这次魅族的全新旗舰到底怎么样呢?今天我们就先来一个开箱体验,看看PRO5是否真的足够旗舰!视频评测:产品图片:PRO5用了一个黑色的外包装啊,看起来呢确实要比MX5系列稍微高大上一些 ,大米购买的这台是32GB,银黑色,实际可用空间大概24GB。说实话,大米个人觉得正面的这个2.5D玻璃面板确实在观感上会显的大气许多啊,特别是纯黑一体的前面板之前被大家大量吐槽的T槽割手问题,在PRO...
0%
it168.com
Updated:
2016-12-21 08:28:38
【IT168 评测】作为魅族打入高端产品线的第一款产品,魅族PRO 5身上背负着将国产手机带上3000价位的重任。它是国内独家采用三星Exynos7420处理器的手机,同时也汇集了金属机身、指纹识别、2.5D玻璃、WIFI芯片、2100万像素摄像头、激光辅助对焦等多种今年最流行的产品设计ID。表面上来说,魅族PRO 5的确是名副其实的年度旗舰产品。但评判一款手机是否好用,最重要的不是它的安兔兔跑分表,也不是购物节后的总销量成绩单,应是经过长时间使用,并度过审美疲劳期后,能否一如既往的让你喜欢用它、习惯用它...
0%
it168.com
Updated:
2016-12-21 08:28:38
【IT168 评测】期待已久的 魅族 PRO5的调音固件终于在不久前已经推送到了 魅族 PRO5,恰好手里有两台PRO5刚好可以进行一个对比,在对比之前,这次的魅族PRO5更新固件除了更新大牌调音之外,还更新了若干内容,可以说是魅族PRO5一个比较全面的更新,而在这里最大亮点也就是大牌调音,究竟音频那么玄妙的东西,通过固件更新真的能让 手机 的声音听起来更加好?声音究竟有啥区别 魅族PRO5调音后试听这一次魅族的大牌调音是根据梁翘柏、李胜波老师的调试,据官方说法是低频饱满、声音凝聚,细节丰富和氛围浓厚,乐...
0%
cn.engadget.com
Updated:
2016-12-21 08:28:38
两个月前,魅族请来了最爱把「梦想」挂在嘴上的《中国好声音》导师汪峰,但他来做的事情,却是替魅族向这两个字「告别」。从那天开始,含义为「梦想」的 MX 系列将不会再诞生魅族的旗舰机种,取而代之的是 Pro。这个常常被用在变种产品上做后缀的单词,未来会做为全系列的标杆,带领魅族「从新出发」。 而本文的主角 Pro 5 ,就是这条新产品线的开山之作,从它身上,你的确能感受到魅族的改变。不过,这些变化究竟是好是坏?跟其 3,000 元档的「身价」又是否相称?大家不妨跳转阅读全文,来听听笔者的一些看法吧。...
Bottom line 「做人如果没有梦想,跟咸鱼有什么分别?」如文首所说,Pro 5、Flyme 5 的诞生,即是对「梦想(MX)」的一次告别。或许魅族未来会重拾起过去的那份坚持,但至少在当下他们更愿意选择稳妥,先收起执念、迎合用户,做一条大家都爱吃的「咸鱼」。考虑到国内的手机市场竞争激烈,去年开始转型,今年刚现出起色的魅族,走这条较为保险的路确是无可厚非。三款魅蓝、MX5 再加上 Pro 5,他们今年交出的答卷,已经比之前任何时候都要亮眼。说回手机本身,虽然屏幕和相机都只能算是堪用,但出色的外型(只要你不在乎它长得像 iPh...
0%
ifeng.com
Updated:
2016-12-21 08:28:38
九月初,Apple发布了iPhone 6s,相比iPhone 6发布时候的火爆,一机难求,大众消费者对于6s的热情相对消褪许多,购买意愿远远不如iPhone 6时那样迫切,这点从现在iPhone 6s跌破发行价的行情就可以看出。为什么会有这样的落差,这个要从Apple的产品迭代升级策略说起。Apple的iPhone迭代升级策略其实和intel的tick-tock(一代升级工艺,一代升级架构)比较类似,一代大幅更新外观屏幕(如iPhone 4/5/6不带s的产品),一代升级架构性能(如iPhone 4s/5...
0%
ithome.com
Updated:
2016-12-21 08:28:38
魅族新品发布会的节奏真是快到飞起,这不,即便是采用新Logo的魅族高端子品牌下的首款旗舰机型——魅族PRO 5,也仅仅保有了不到一个月的“新品”头衔,随后便被魅蓝metal火速无情夺走……好吧,今天我们就来回顾下魅族在上次发布会推出的这款起价2799元的魅族PRO 5。考虑到魅族与三星之间由来已久的“基情”,因此定位高端路线的PRO 5采用“Exynos 7420 + LPDDR4内存+ UFS2.0存储芯片”的核心配置,丝毫不会让人感到意外,在高通骁龙810全年过热萎靡的大背景下,这配置估计还是能让不少...
Bottom line 由于魅族PRO 5尚未正式更新至Flyme 5,目前仍旧搭载基于Android 5.1的Flyme OS 4.5.4A,因此软件系统部分我们并未进行深入的体验。待到Flyme 5正式推送更新后,我们还将单独补充这一部分。单就目前PRO 5上的Flyme 4.5而言,整体的流畅度以及稳定性表现不错,的确不可同日而语。从以上各部分的体验来看,魅族PRO 5虽然被划归到了全新的PRO产品线,但它实际上更像是尺寸放大、外形做工改良、配置升级的MX5s Plus。很多体验上的大幅提升,其实都源自于三星Exynos...
0%
163.com
Updated:
2016-12-21 08:28:38
“我们用心动逼近极致,却承认不完美;我们用诚实去打动消费者,所以敢直言不完美......”今年的魅族有过群嘲友商的嚣张宣传文案,老白也依旧会在发布会上处处针对小米。但因为魅族PRO 5,我对魅族这个品牌的好感度有了较大的回升。确实不完美 魅族PRO 5对比iPhone6S Plus事实 上,想要走高端路线,树立良好的品牌认可度十分重要。iPhone能让人“卖肾”、“捐精”去购买,其实并不是说产品用起来像神器一样完美,其中最主要还是因为“苹果”这个品牌在人们的心中逼格高。比起品牌认可度,魅族近年来虽然上升势...
Bottom line 对于国产手机来说,把产品卖到3000元以上容易,但是真正让消费者乐于买单却很难。这对魅蓝,以及之前的MX系列已经奠定了魅族手机性价比高这个认知来说,想要改走高端路线并不会一帆风顺。魅族PRO 5确实是一款不完美的旗舰,好在魅族保持了一颗谦虚的心态,敢于直面自家产品的不完美,这比那些天天吹自家手机多么好到让人窒息的品牌强多了。和iPhone 6S Plus相比,其实魅族PRO 5也有自己的优势,它的握持感要比IPhone 6S Plus更爽,拍照方面与苹果的差距也不大。至于系统,有哪家的UI敢说完爆苹果吗?...
0%
it168.com
Updated:
2016-12-21 08:28:38
【IT168 评测】作为 魅族 今年新出的高端主打机 魅族 PRO5虽然在外观上没有十分大的变化,但在实际使用的这段日子中,确实能够感受到魅族PRO5作为魅族高端机型应有的素质,特别是拍照这一部分。魅族PRO 5配备了2116万像素摄像头,采用 索尼 IMX230 传感器 ,同时支持反差对焦、相位对焦以及激光对焦的机型。使用魅族PRO5的这段时间中印象最深刻的还是在于它拍照的表现,接下来分享一下关于魅族PRO5长测过程中的拍照分享。在这些天的魅族PRO5的使用,对于不大熟悉Flyme系统的笔者来说,Fly...
0%
pc841.com
Updated:
2016-12-21 08:28:38
随着PRO 5正式发布,魅族总算完成了高中低三条产品线的布局,它希望这款全新的魅族PRO 5产品能够冲击高端手机市场,提升自身形象,扭转国产无高端的现象。事实上,随着国产机技术的不断成熟,今年的华为,中兴,小米等知名品牌都在布局高端机市场,而这款魅族PRO 5表现如何?是否值得购买,下面百事网将通过魅族PRO 5评测,来帮助大家找到答案。魅族Pro 5怎么样 最全魅族PRO 5评测在进入评测之前,我们首先来看看PRO 5基本的硬件参数,详情如下。在介绍魅族PRO 5外观之前,我们首先来看看这款手机的包装。...
0%
it168.com
Updated:
2016-12-21 08:28:38
【IT168 评测】就在魅族宣布新的品牌PRO后不久,魅族发表了一辑“变与不变的PRO”的内容陈述PRO品牌推出的初衷,那是笔者难得一见的一篇品牌自我评价,该文章很客观地传达了魅族的现况。魅族变了,无论是面对广大外界还是魅族内部员工,这都已经是个既定的现实。魅族的变是因为他们知道“走得远比走得快更重要”的大前提是活下去,所以在借助阿里资本融入的过去一年多中,魅族通过制作适合规模化占领市场的产品,让自己在如此残酷的行业里先真正站稳脚跟。而魅族所说的不变又是什么呢?在快速扩张一年多后魅族在市场中已经占有一席之...
Bottom line 回到魅族要推出高端品牌高端产品的这个问题上,相信一路以来熟悉魅族的人们从来不会感到惊讶。因为曾经的魅族在老魅友的心目中,一直是国产品牌里面唯一拥有高端形象的一个。当年当小米打着发烧旗号卖着1999元旗舰的时候,魅族可是个自信地把自家旗舰定在2999元的高傲国产品牌。相比之下,如今经历理性与克制的新魅族却是一个可以向着年销量2000万迈进的大众品牌,大丈夫能屈能伸的精神或许也适应于魅族的这段经历。成熟过后的魅族重归高端从PRO品牌亮相到PRO 5产品发布,魅族不断地向外界传达他们在反思自我,批判过去的声音...
0%
pc841.com
Updated:
2016-12-21 08:28:38
魅族PRO 5如期而至。对于魅族来说,这是他们重新整理思路后,做出的一款全新高端旗舰。正如魅族发布会上说的那样,PRO系列承载了他们的国产高端手机梦,漂亮的配置,更精细的做工,流畅的系统永远都是它的主旋律 。魅族PRO 5怎么样 魅族PRO 5首发评测现在魅族自家的笔戈科技第一时间送出了PRO5的上手体验,其中的很多细节可以让我们对它有更深入的了解。为了突出PRO5的性能超强,对比机型为Galaxy S6和小米Note顶配,接下来我们一起来看看魅族Pro评测视频吧。外观方面:虽然PRO5和MX5整体设计一...
0%
ifeng.com
Updated:
2016-12-21 08:28:39
在iPhone 6s发布会之前,魅族科技副总裁李楠就在微博上发了一张PRO 5的图片意思是怕避免撞车,先放出来渲染图,图中我们能看到,机身侧面与iPhone 6几乎一样,而这款手机也是目前魅族首次冲击手机市场3000元档的最新旗舰。PRO 5外观:安卓版iPhone6 Plus正面外观PRO 5机身正面首次采用2.5D弧面玻璃,熄屏状态下屏幕与机身融为一体,金属机身边缘与2.5D弧面玻璃近乎完美的衔接,让手机看起来更加圆润,自然。在机身尺寸几乎与iPhone6 Plus相同的尺寸下,PRO 5使用了5...
Bottom line 作为魅族进军中高端手机市场的第一步,PRO 5无疑为魅族开了一个好头。顶级三星处理器,2116万像素索尼镜头,更加精致的工艺,让PRO 5有着足够的资本将价位上升到3000元档。诚然光学防抖的缺失仍然不免有些遗憾,但魅族已经做得足够多了。...
0%
tgbus.com
Updated:
2017-02-02 03:06:14
魅族PRO5不单单是一款手机,更为准确的说是魅族旗下又一子品牌的开山之作。的确,在PRO5发布后,PRO系列正式与MX和魅蓝组成魅族三剑客,分别主打旗舰高端、与青年良品市场。那么作为魅族最高规格的旗舰开山之作,它有哪些特点呢,我们一同细细品味。PRO5的包装风格进行了转变,黑色类肤质盒子与MX、魅蓝截然不同,看上去更神秘,也更加高贵。背面则印有手机的相关参数。配件方面,集成了使用指南、三包凭证、取卡针、Type-C接口数据线缆以及电源适配器。另外,64GB版还附赠了魅族最新研发的EP31耳机。魅族PRO5...
Bottom line 魅族PRO虽早在以前的机型中挂名出现,但作为子品牌这还是第一次。换句话来说,PRO5是PRO品牌的开山之作,作为旗舰首款产品,于情于理,它的成败都至关重要,幸好,PRO5没有让人失望。制作工艺得到很多人的认可,金属弧面机身加2.5D屏幕令手感大增。硬件配置也搭载了三星Exynos 7420八核处理器,系统流畅度与视频、游戏性能均有上佳表现。总之,在面对如此激烈的旗舰竞争中,魅族PRO5未来肯定会有一席之地。...
0%
pconline.com.cn
Updated:
2017-02-09 03:17:44
魅族PRO 5已经发布了有一段时间了,这部魅族最新的旗舰带给了我们不少的惊喜。在魅族高调改变姿态的今年,密集的新品发布看起来却不像魅族一贯的作风。如今手机市场竞争如此激烈,中低端价位尤甚。但是鲜有国产厂商敢于向高价位冲击,但这一次,魅族却做到了。虽然魅族对PRO 5的评价是“轻易不说完美”,但是从其硬件配置上来说,魅族为PRO 5准备了一套高标准的旗舰配置。不管这次成功与否,魅族的勇气都值得鼓励。首先,我们来看看魅族PRO 5的基本配置。而有关于PRO 5的文字评测相信大家都看过不少了,这次我们就为大家...
0%
pconline.com.cn
Updated:
2017-02-09 03:17:44
作为魅族旗下全新的高端子品牌的首款产品,PRO 5的整体做工和硬件配置都没有辜负旗舰这一头衔。此外,为了得到更好的续航和发热表现,魅族还大方承认了MX4 Pro使用2K屏幕的错误。然而,使用1080P屏幕以及配备3050mAh和支持快充的PRO 5,其实际的续航表现和充电速度又如何呢?这正是我们此次长测所探讨的内容。魅族 Pro 5/32GB 图片 系列 评测 论坛 报价 网购实价首先,我们先来看看魅族PRO 5的硬件配置。重点还是看其电池容量,魅族PRO 5配备了容量为3050mAh的电池,这相对于同...
Bottom line 总的来说,魅族PRO 5的续航也达到了不错的水平,完全能满足日常一天的使用时间。此外,其mCharge 2.0的快充功能也有着不错的表现,充电速度很快而且发热也不会太明显。相关阅读:魅族PRO 5手机评测:不计成本就能放大招?...
0%
pconline.com.cn
Updated:
2017-02-09 03:17:44
记得在读书的时候,班里有一小伙伴买了魅族M8,尽管基于Window CE的系统用起来比较别扭,但高分辨率屏幕以及同价位国产机当中少见的做工,足以让还沉醉于诺基亚Symbian时代的我们惊喜,从M8开始魅族手机在很多玩家当中也有着“国货精品”的光环。然而近一年来,随着1799元的MX4以及魅蓝品牌的发布,公司放下了高傲从“小而美”开始“走向大众”,有人怀疑魅族是否抛弃了过往对“完美主义”的坚持,魅族对于这一说法当然是给予否定,12年来的坚持岂能说放弃就放弃呢?这次魅族在不计成本,不设销量目标的前提下,推出...
Bottom line 其实在笔者看来,魅族在PRO 5上面采用的不计成本策略,其实可以解读为成本放宽的策略,毕竟手机还是要卖出去的,脱离了现时只是空想。2799元的定价显然比之前很多魅族的产品都贵,但对比起其他配置类似的国产机型,大家就可能会淡然一些了,毕竟要放大招的成本也不低。魅族 Pro 5/32GB 图片 系列 评测 论坛 报价 网购实价魅族PRO 5评分(满分5星)外观设计及做工★★★★☆系统UI功能★★★★☆系统流畅度/优化★★★☆☆拍照★★★☆☆屏幕★★★☆☆硬件性能★★★★☆续航性能★★★☆☆特色项激光对焦、独立...
0%
pconline.com.cn
Updated:
2017-02-09 03:17:44
过去的一年,魅族不仅推出了MX4、MX4 Pro和MX5(不包括若干的衍生版本),还推出千元子品牌魅蓝手机,并更新了两代共四款机型。魅族在不断地改变,产品更加丰富了,销量也翻了几番,但魅族这种发展进步的速度也是要付出巨大的代价,以往的MX系统定价在2000元以上,不过去年的MX4和今年的MX5均定价在1799元,很明显魅族是为了避开1999元这个“死亡区间”而作出战术上的调整。另一方面,千元的魅蓝品牌手机更应该是魅族今年销量的主力军,可以说魅族今年采用了薄利多销(以价格换销量)的市场策略,但这也导致了魅...
Bottom line 经过短暂的体验,小编对魅族PRO 5还是较有好感。作为魅族的高端品牌,无论是在配置、做工还是系统体验方面,魅族PRO 5均有着不错的表现。尽然魅族PRO 5外观和MX5相似,但其做工方面还是有不少亮点。如更薄的机身,金属表面打磨更细腻等等。总的来说,3000元的价位,魅族PRO 5是一个新的选择,特别是对于性能有着较高要求的用户。此外,PRO 5像是魅族想做回此前“小而美”的产品,但又不是很像。因为魅族已经不再像此前那样过于执着,现在魅族更善于迎合用户的需求。如舍弃此前的smartbar到现在的mBack...
0%
mydrivers.com
Updated:
2017-02-15 08:06:17
不知从何时起,魅族已不再是那个小而美的侘寂公司,转而与阿里、海尔等企业合作,谋求智能生态这步大棋,而在自己的主业——智能手机方面,则开始采用机海战术,覆盖了800元-2500元这一国产手机争夺最为激烈的市场。就在上个月下旬, 魅族进一步扩展了旗下产品线,瞄准3000元+推出了PRO系列,从此树立了旗下魅蓝、MX、PRO三大系列手机 ,全面覆盖高中低三大消费市场。PRO系列首款机型名为“PRO 5”,命名上应该师从“MX5”,这样命名可谓恰到好处,每年两部旗舰名字上保持一致,记忆起来非常方便,比起三星S5/...
Bottom line 就外观上来讲,魅族PRO 5并没有带来全新到让人惊艳的设计,主要还是沿袭了MX5的全金属机身及三段式设计,不过屏幕增大到5.7寸,加之2.5D曲面玻璃的加入,在视觉效果上依然明显提升。当然,提升更大的还是内在,这次魅族重新回到三星的怀抱,采用了与Galaxy S6一样的Exynos 7420处理器,并采用4GB DDR4内存UFS 2.0闪存技术,在性能和速度方面达到了目前国内最强。同时作为魅族首款3000元旗舰,PRO 5还加入了激光对焦、快速充电等加分功能,对于后者,PRO 5可以在40分钟充入80%...
0%
smzdm.com
Updated:
2017-02-23 01:23:04
下面分成这么几个章节,方便值友迅速找到自己关心的内容。一 包装二 硬件三 屏幕四 摄像头五 音质六 软件与UI七 总结————————————————————————————————————————————————————————————————————————————————————————————一 包装全黑的包装盒,大大的PRO 5放在正中,中规中矩,比绝大部分手机厂商的手机盒背面有魅族商标和手机的相关信息。缩图后可能看得不是很清晰。打开里面是这样的,放的也很讲究,手机、充电器、数据线、flyme设...
Good 外观漂亮。只有很细节的地方借用工具比较略逊于苹果,肉眼比较难发现。, 单卡槽双卡位设计特别。, type-c USB更方便。, 快充体验好。电池也比较耐用。(如果用电脑USB会充得满喔), 拍照效果令人惊喜。, 预装APP少且精,HOME键不能再赞,安卓机能在此方面达到苹果机的水准。, Flyme感受非常赞(三星太渣,甩其它安卓机几条街,目前是体验最好的)...
Bad 非全网通,不支持电信。, 摄像头突出。, 指纹识别率有待提高。, 还是有塑料,所以一定会掉漆,爱惜的话需要保护套。, 高亮金属线条可以做得更好,边沿做下圆弧处理,并且线条对齐等。, 屏幕p排偏蓝。, 语音唤醒功能不好用,基本唤醒不了。, 赞 +1 已赞, 已有14人赞过, 分享 +, 收藏5 评论6...
Bottom line ————————————————————————————————————————————————————————————————————————————————————————————一  包装全黑的包装盒,大大的PRO 5放在正中,中规中矩,比绝大部分手机厂商的手机盒背面有魅族商标和手机的相关信息。缩图后可能看得不是很清晰。打开里面是这样的,放的也很讲究,手机、充电器、数据线、flyme设计的卡针、保修书。全黑色高反光还是很难拍的,手机一不小心就把灯给拍进去了。二  外观手机正面的那层膜去掉后,是一片黑...
0%
smzdm.com
Updated:
2017-02-23 01:23:04
因此,此次众测还是挺有挑战性的。不管怎样,问心无愧,我是清白的,我要真是张大妈亲戚的话还用到处找工作吗?顺便问一句,张大妈还招程序猿吗?接受被潜。(开玩笑一、前言从M8到MX3,魅族一直坚持着一代一机的“小而美”路线,2014年阿里巴巴加入以后,为了抢夺市场份额,魅族不再坚守精品路线,转向机海战术。MX4发布没多久,MX4 Pro登场,随后新系列“魅蓝”诞生,涵盖低中高端产品线。到了2015年,魅族越玩越high,平均每隔两个月发布一款新品,还邀请明星在发布会上演唱,被戏称为“演唱会专业户”。机海战术带来...
0%
smzdm.com
Updated:
2017-02-23 01:23:04
由于勤劳的顺丰小哥直接把盒子拆掉了,所以大妈的祖传包装就没法晒了写的太详细大家会看的很累,我尽量收结构如下,感兴趣的朋友可以选择性去看注:红星标注为着重测试部分注:以下均为文上图下开箱篇:▼ 这次魅族对PRO 5还是很重视的,包装盒的纸质,设计都是可以给一个赞的▼ 开箱▼ 盒子上的铭文▼ 先来看配件,耳机依然缺席▼ UP1220充电器,正面换了全新的logo支持100-240V宽幅电压,输出5V,9V,12V,均为2A▼ USB Type-C数据线,并且用了一个绕线器缠了起来▼ 和锤子的做法不同,这个绕线...
Good 整机做工出色, USB Type-C两端正反插, 各方面表现优异的7420处理器, 体验良好的指纹解锁,DDR4内存, 对焦迅速,成像在竞品中表现还不错, 24W快充及良好的续航能力, 缺点或者不完美, 听筒开孔过深,很容易积灰, 屏幕某些角度偏蓝现象, 成像可以有更高的追求,视频不支持自动追焦,无抓拍快速呼出相机功能, 连接Mac简直惨无人道,每次都像上刑场 希望可以像锤子一样给用户设计一款软件, 人生不如意十之八九,人生如是,手机亦如是, 本就没有所谓的完美,只是看你如何取舍, 给个购买建议吧,P...
Bad 精华 [众测]尽善方能尽美-魅族PRO5评测报告, 打赏1人 2015-11-11 20:03 分类 安卓手机 善生的善生, 这是众测,首先感谢大妈的信任 , 由于勤劳的顺丰小哥直接把盒子拆掉了,所以大妈的祖传包装就没法晒了, 写的太详细大家会看的很累,我尽量收, 结构如下,感兴趣的朋友可以选择性去看, 注红星标注为着重测试部分, 注以下均为文上图下, 开箱篇, ▼ 这次魅族对PRO 5还是很重视的,包装盒的纸质,设计都是可以给一个赞的, ▼ 开箱, ▼ 盒子上的铭文, ▼ 先来看配件,耳机依然缺席, ▼...
Bottom line 照例说下优缺点吧优点整机做工出色USB Type-C两端正反插各方面表现优异的7420处理器体验良好的指纹解锁,DDR4内存对焦迅速,成像在竞品中表现还不错24W快充及良好的续航能力缺点或者不完美听筒开孔过深,很容易积灰屏幕某些角度偏蓝现象成像可以有更高的追求,视频不支持自动追焦,无抓拍快速呼出相机功能连接Mac简直惨无人道,每次都像上刑场 希望可以像锤子一样给用户设计一款软件人生不如意十之八九,人生如是,手机亦如是本就没有所谓的完美,只是看你如何取舍给个购买建议吧,Pro5是近期值得推荐的机器有购买倾向...
0%
igao7.com
Updated:
2017-02-24 01:50:26
前言 现在安卓手机行业的竞争越来越激烈,从品质到系统,从我们消费者来说,看起来舒服用起来安逸是最大的需求,魅族也是在厮杀中的一员,最早的魅族就给我一 种高傲的姿态,在价格上是我不选择它的最直接的一方面,然后在现在的手机行业,很多时候都会互相撕逼的就是价格战,在加个全宇宙,最新等等词汇,让普通消 费者很难去选择,从消费者来说,到底从外观到系统怎样的一款手机才是真正适合自己的呢?安卓深度定制的系统到底怎样才是用户最喜欢的呢?今天跟大家分享的 这款是魅族PRO5,在安卓机中定义为中高端机型魅族PRO5会给我...
Bottom line 魅 族pro5从外观上看,个人角度来看,还是蛮养眼的,除了镜头微微凸起有一点不爽外,整体的握感也非常的不错,在UI整体流畅度来说,还是值得称赞的,速 度非常的快,APP的兼容性上也是蛮不错,指纹识别上,采集的时候如果采集的好,响应速度上和苹果机差不多,准确率上有手汗的状态下会出现识别不了的现 象,也许这些都是通病吧,不管哪款手机多多少少都会有一些不足,做为高端机型来说,更多的细节是需要去慢慢磨合和优化,在系统方面期待flyme5.0的 到来,希望可以带来更好的体验和惊喜。...
0%
igao7.com
Updated:
2017-02-24 01:50:26
越来越多拥有独立DAC和耳放模块的手机出现在大家的面前,它们都被冠以“HiFi”的名号,而其中魅族在MX4 Pro的基础上更进一步,在全新旗舰PRO 5上再一次在音质上做出了突破,今天我们就一块来聊聊它的“Retina Sound 2.0”。在探讨魅族PRO 5声音特性之前,我们先了解一下它的HiFi系统的组成。PRO 5的音频硬件大体上和MX4 Pro一样,都是以ES9018K2M以及OPA1612为核心的,不过在MX4 Pro的基础上,加入了类Solo耳放的电路,加入了4对NXP大电流三极管,进一步提...
Bottom line VS iPhone 6s Plus和往常一样,iPhone 6s Plus使用了Cirrus Logic公司的音频IC,不过型号是以往没有见过的338S00105以及338S1285(即iPhone 6sformatqualityformatquality/从笔者这次对PRO 5的试听来看,魅族对这台手机在调音方面是有下功夫的,至少让我们见到一个更为“健康”的声音,同时又保留着不错的素质,整体的声音表现让人满意,在一些细节如果能再好好斟酌一番相信会有更好的效果。从HiFi手机的格局来看,独立DAC阵营的v...
0%
igao7.com
Updated:
2017-02-24 01:50:26
魅族在9月23日发布了全新旗舰品牌PRO的旗下的首款产品PRO 5,同时发布了Flyme 5以及魅族路由器mini。而魅族全新品牌的产品在产品定位、设计、性能各方面表现和以往有什么不同呢?我们也到发布会现场体验了一番:PRO 5的前面板和我们熟悉的iPhone 6有几分相像,都采用了 2.5D玻璃 ,正面也没有任何产品标识,不过PRO 5的实体Home键的形状不是圆形的。听筒和前面板持平,右侧有一个 500万像素 的前置摄像头。下方有一个实体Home键,带有 触控、实体键以及指纹识别 几种功能,魅族称之为...
0%
gfan.com
Updated:
2017-03-09 03:39:11
刚刚结束的2015年,手机行业的硝烟似乎犹未散尽。在过去的一年,某些厂商已经跟不上时代的潮流,日益衰退;而某些却顺利完成转型,形成自家的布局和节奏,成为新晋主流厂商。魅族,就是这样一家从文艺小众转型成为精致大众的厂商,PRO 5更是成为魅族进军中高端的首部产品。笔者拿到这款机器已有月余,与各位分享魅族年度旗舰PRO 5的体验感受。对于魅族,我也算半个煤友:从初次接触MX3的惊艳、 MX4的“哀其不幸怒其不争”,MX5时代的魅族完成华丽转身,从小众品牌成长为年出货量2000W的大厂。回顾15年,魅族连续召开...
Bottom line 总的来说,PRO 5于魅族而言,确实是一款臻于完美的产品;但距离“止于至善”还有不小的差距。比如,很多人都评价mBack键是模仿三星外观像极了iPhone,这正是魅族品牌底蕴还需积淀。高端旗舰,一方面上是产品软硬件过硬,另一方面是品牌形象过硬;小而美的魅族,大而精致的魅族,在这两方面都有优势,希望在2016年能稳中求进,早日“止于至善”。...
0%
yesky.com
Updated:
2017-03-19 05:23:21
【天极网手机频道】 【天极网 手机 频道】相信大家对 魅族 的旗舰机魅族PRO5不会陌生,作为魅族的旗舰机,前期只有银色的配色可选,金色配色还是未见真章。近日,魅族PRO5金色版本终于来了。包装盒子采用黑色风格,简约风让盒子让观感极佳,带来一种低调奢华的感觉。魅族的随机配件相当丰富,贯彻魅族随机配件丰富的特点:魅族EP-31 耳机 、皮套,诚意十足的PD快速充电器,和USB Type-C线。魅族PRO5外包装魅族PRO5丰富的配件魅族PRO5手机金色的外壳,调色比较淡魅族PRO5采用一块5.7英寸的全贴合...
0%
yesky.com
Updated:
2017-03-19 05:23:21
魅族 PRO5作为魅族新近发布的高端品牌PRO系列的首款新品,较之前作 MX5 ,PRO5在外观与硬件上都做了全面升级。新品PRO5配备5.7英寸 1080P 屏幕,主 摄像头 采用 索尼 专业2116万像素CMOS,核心方面,魅族 PRO5采用64位 三星 八核 处理器Exynos 7420,14nm 3D FinFET 制程工艺。A57+A53 的 双四核 协作,主频为2.1GHz。此外,PRO5将有标准和高配两种系统版本。标准版拥有32G存储与3G运行 内存 ,售价2799元;魅族 PRO5高配版拥...
0%
sosol.com.cn
Updated:
2017-03-23 08:04:58
去年魅族开始发力子品牌魅蓝系列,相比魅族 MX 5的推出,魅蓝品牌很快成为了他们攻占中低端市场的主力军,提升了魅族品牌在国产手机中的市场占有率。或许是魅族自认为在竞争激烈的手机市场中站稳了脚跟,此时他们急于思考如何在高端市场中运作。与去年推出 MX 4 Pro策略不同,不久前的发布会上魅族出人意料的带来了一个全新的PRO系列子品牌来主攻高端市场,而魅族PRO 5也自然而然的成为了该系列首款机型。外观设计魅族PRO 5设计上继承了魅族 MX 系列一贯的传统,与之前魅族 MX 5可谓是如出一辙,给人的感觉是那...
Bottom line PRO 5是魅族最注重细节的一款机型,更大的屏幕、更强大的处理器也和魅族MX5拉开了很明显的差距。然而对于一款定位高端系列的机型来说,这并不能让消费者完全满意。包括外观设计的创新性、相机层面的调校、全网通的支持方面仍然有提升的空间,而且系统层面Flyme 5.0是否能维持住和Flyme 4.5一样的稳定性也还需要继续测试。记得魅族发布会上白永祥明确表示了未来PRO子品牌系列会接替MX现有的地位主打高端市场,32GB版PRO 5售价2799元,64GB版PRO 5则售价3099元,这比魅族MX5的1799元...
0%
cnmo.com
Updated:
2017-03-25 02:52:53
【 手机 中国 评测】 魅族 在“GO PRO”发布会上带来两个重量级产品,一是高端旗舰手机PRO 5,一是新版本系统Flyme 5,有些遗憾的是,PRO 5出厂预装的依然是Flyme 4.5系统,无法领略到新旗舰+新系统的魅力。经过漫长的等待,Flyme 5终于和PRO 5走到了一起,它们的结合到底表现如何,这应该是大多数人想要了解的,下面就一起来看看结果会如你所愿吗?升级Flyme 5之后的魅族PRO 5给我最直观的感觉就是速度变快了,无论是指纹解锁速度还是桌面滑动速度,都能够明显的感觉到要比Flym...
Bottom line 【手机中国 评测】魅族在“GO PRO”发布会上带来两个重量级产品,一是高端旗舰手机PRO 5,一是新版本系统Flyme 5,有些遗憾的是,PRO 5出厂预装的依然是Flyme 4.5系统,无法领略到新旗舰+新系统的魅力。经过漫长的等待,Flyme 5终于和PRO 5走到了一起,它们的结合到底表现如何,这应该是大多数人想要了解的,下面就一起来看看结果会如你所愿吗?升级Flyme 5之后的魅族PRO 5给我最直观的感觉就是速度变快了,无论是指纹解锁速度还是桌面滑动速度,都能够明显的感觉到要比Flyme 4...
0%
cnmo.com
Updated:
2017-03-25 02:52:53
專家評論...
0%
cnmo.com
Updated:
2017-03-25 02:52:53
【 手机 中国 评测】 魅族 今天正式发布高端子品牌PRO以及该系列首款产品PRO 5,从之前和魅族老白和李楠的交流中,我们已经知道,PRO 5将是魅族不计成本、不求销量的打造的一款从用户角度出发的高端旗舰产品,魅族希望用它找回当年追求极致产品的梦想。全新设计包装盒在放弃了坚守的15:9屏幕、小圆点、Smartbar之后,贴地气的魅族虽然市场份额增长迅速,但是也让不少老魅友感到失望,他们觉得魅族变了,变的急功近利,不再是那个追求极致产品的魅族。PRO系列的推出就是要证明魅族并没有改变,魅族只是变的更加诚恳...
Bottom line 比较遗憾的是,本次拿到的测试机依然搭载Flyme 4.5系统,因此杨颜在发布会上展示的新版本Flyme 5的众多改进,现在还无法体验。Flyme 5彻底移除底部导航栏,同时在色彩和动画过渡方面也有较大改进。最吸引人的还是在功能上的一些改进,例如图形纹理压缩技术、优化内存压缩技术、主动防御技术、一键挂失等等,让Flyme'用起来更顺畅更安全。Flyme 5会在9月25日开放公测,魅友们还是耐心等待下。Flyme 5魅族PRO 5最吸引我的还有mSupport高级支持服务,当用户遇到问题时,经过112小时培训...
0%
mobile-dad.com
Updated:
2017-03-26 03:33:36
作为魅族第一款高端旗舰,PRO 5的硬件配置较之前代有着明显提升,同时还带来mSupport高级支持服务。不过,作为一款高端旗舰,它的内部做工同样重要。今天我们就通过拆机来一探PRO 5的内部做工,看看 它是否“表里如一”。 魅族PRO 5延续了MX系列家族式设计,所以拆机的第一步也是从底部的两颗螺丝下手。卸下螺丝后,通过吸盘或者翘板即可将屏幕与机身分离。 魅族PRO 5内部的主板以及屏幕背面大量使用了铜箔来进行导热,处理器位置还有散热硅胶,在后续的拆卸中也发现,主板背面是满满的石墨片。铜...
0%
cnmo.com
Updated:
2017-03-30 10:58:15
專家評論...
0%
tgbus.com
Updated:
2017-03-30 10:58:15
今日下午魅族在国家会议中心正式发布了旗下全新子品牌-PRO,其与魅蓝、MX共同组成魅族三大产品线。此外,在发布会中魅族还公布了EP31耳机以及魅族路由器mini。当然本次的主角-PRO5是最大亮点,下面我们就一起在现场感受一下这款魅族新旗舰吧!魅族PRO5采用了全金属机身,质感相当出色。整机机身由定制钻石刀切边而成,三次3D立体喷砂让机身既细腻、坚硬。机身颜色则提供了有灰色、银白、银黑、金色和玫瑰金可选。尽管发布会中魅族比较谦虚,但硬件配置绝对一流。搭载了64位三星八核处理器Exynos 7420,14n...
0%
chongdiantou.com
Updated:
2017-04-15 04:25:22
一、前言其实本来我想买魅族PRO5银黑或者灰黑版的高配版的,但后来发现没得卖了。问了店家,店家说工厂不接单,停产了,所以拿不到货。最后只剩下几台2016年5月22日左右的金色套装高配版卖,所以我就赶紧下单了。是5月24日生产的。我一直知道魅族UP1220是去年的充电头神器,只不过也知道只有早期赛尔康版本是神器,别的都不咋滴。所以我原本觉得这会是辰阳版,想不到拿到手后是奥海版。大概会比辰阳更差吧!所以对这充电头其实没什么期望。 二、开箱包装结构:最外层是塑料膜,里面是硬纸做的各种支架,一层套一层。包装铭牌如...
Bottom line 这个充电器我其实使我第一个有高电压快充功能的充电器。只不过现在看来快虽然是蛮快的,但不能称前时之闻。尤其是是给我这魅族M10移动电源充电的时候。所以如果有机会的话,还是买个UP0830好点。感谢chenxiaojunceo的创作,充电头网整理编辑。相关阅读:伯仲之间-魅族UP0830辰阳版/德帮版对比拆解魅族M8E移动电源拆解再一次自我突破 魅族PRO6原装充电器拆解微信公众号搜索”chongdiantou001“加关注,掌握最新的充电数码配件消息。【微信扫描下图可直接关注】想要第一时间了解充电数码行业动...
0%
lienew.com
Updated:
2017-04-15 04:25:23
序言:2015年9月23日,魅族发布了全新子品牌PRO下的首款产品——魅族PRO 5,据说发布后24小时内预约量突破了200万台,数据相当惊人……废话不多说,赶紧进入鸡冻人心的拆机桥段吧……外观:黑色经典魅族PRO 5采用简易正方形黑色经典牛皮纸包装,盒面有细腻的磨砂处理,摸上去质感极佳。整个包装可以用简约奢华来形容。正面银灰色PRO5标识。在这一点和和Vivo X5 PRO及其相似。背面亦非常素净,上半部分镂印MEIZU品牌logo,用手触摸会有明显的凹凸感。底部左右设有PRO5的具体铭牌信息。 初见P...
0%
yesky.com
Updated:
2017-04-15 04:25:23
【天极网手机频道】 魅族 在今天下午正式发布了万众期待的高端旗舰 手机 PRO 5, PRO作为魅族的一个全新的高端子品牌,是对之前产品线的强力补充,代表着魅族对高中低端产品线的全面覆盖。在发布会上,魅族科技总裁白永祥就提到,PRO 5并不是一款完美的产品,而是魅族对追求平衡和极致的结果。其实在发布会之前,网上就出现了许多关于PRO 5的传闻,随着发布会的开启,魅族PRO 5也随之揭开了神秘的面纱,而它究竟是一款不完美的产品还是一款追求极致的产品呢?下面我们就一起来开箱体验一下吧。魅族 PRO 5 开箱上...
0%
igao7.com
Updated:
2017-10-01 08:43:45
这是当年做锤子Smartisan T2评测时“顺便”多拍的样张,当中囊括了安卓拍照标杆之一的三星S6 edge,Moto家的Moto X极和Nexus 6,国产双雄的小米Note/小米4c/魅族PRO5,以及以拍照能力著称的一加2和Xshot。背景说明:S6 edge为Verzion美版,系统版本为15年6、7月更新的OE2,基于安卓5.0.2,其余机型都是1月5号时最新的系统版本(小米的两部为开发版);Xshot测试机保养状态不佳,镜头磨损较为严重,无法对比其真实的辨析力和眩光控制,但作为国产最强的光学...
Bottom line 这是当年做锤子Smartisan T2评测时“顺便”多拍的样张,当中囊括了安卓拍照标杆之一的三星S6 edge,Moto家的Moto X极和Nexus 6,国产双雄的小米Note魅族PRO5,以及以拍照能力著称的一加2和Xshot。背景说明:S6 edge为Verzion美版,系统版本为15年6、7月更新的OE2,基于安卓5.0.2,其余机型都是1月5号时最新的系统版本(小米的两部为开发版);Xshot测试机保养状态不佳,镜头磨损较为严重,无法对比其真实的辨析力和眩光控制,但作为国产最强的光学防抖IMX2...
0%
iznb.cn
Updated:
2017-10-01 08:43:45
一部好的手机,犹如一个得力的助手,生活、学习、娱乐、旅游、社交,处处体现着它所占有着举无轻重的地位。也许有的人说,没手机还不活了呢?那些大腕都还在用着最普通的功能机,智能机就那么重要吗?当然重要,至少对于你我都是如此,随着时间的演变,手机已经逐渐成为了人类的一部分,而且人工智能必将伴随我们走向更远,手机,只是人类时间史上的一个过客,也许将来会被更高级的设备所替代,但它也奠定了坚实的基础。我想说的是,魅族Pro 5正是这样一部手机,一部时光的见证人、年轮的守望者。下面,让我们一起看看魅族Pro 5这部手机,...
Bottom line 正如前言所述,手机智能的发展就像大树的年轮一样, 每过一年便多一圈,打开魅族Pro 5,会立刻让我们想起过去,回想起大学时所珍爱过的魅族mini player all in one,至今那首背景音乐都记忆犹新。使用起来,又会让你畅想手机的发展,也许有一天,你也可以做出自己喜欢的手机,让它更好的为你服务。魅族Pro 5给我带来了更多的欣喜,这也将是我目前最常用的手机,没有之一。—— 写给年轮的守望者,魅族Pro 5...
0%
zol.com.cn
Updated:
2019-11-18 01:52:14
4月26日,魅蓝E2发布,不管是性价比,还是硬件配置外观设计,都可谓诚意满满,可以说,魅族为魅蓝E系列又添了一员猛将。有意思的是,虽然魅蓝E2在外观设计上做了不少变动,但把它拿在手上,老远就能让人辨析出这是魅族的机器。这就不得不归功于魅族一脉传承的外观设计了。E系列又添猛将 细数 魅族手机 外观变迁史纵观现阶段魅族的产品定位铺设,从最初的梦想机型MX系列,到后来的青年良品魅蓝、魅蓝note系列,再到后来的高端PRO系列、外观设计逐渐出现差异化的魅蓝E、U、Max系列,魅族把每个阶段的价格定位都进行了全面的...
Bottom line 4月26日,魅蓝E2发布,不管是性价比,还是硬件配置外观设计,都可谓诚意满满,可以说,魅族为魅蓝E系列又添了一员猛将。有意思的是,虽然魅蓝E2在外观设计上做了不少变动,但把它拿在手上,老远就能让人辨析出这是魅族的机器。这就不得不归功于魅族一脉传承的外观设计了。E系列又添猛将 细数魅族手机外观变迁史纵观现阶段魅族的产品定位铺设,从最初的梦想机型MX系列,到后来的青年良品魅蓝、魅蓝note系列,再到后来的高端PRO系列、外观设计逐渐出现差异化的魅蓝E、U、Max系列,魅族把每个阶段的价格定位都进行了全面的填充...
0%
chomobi.com
Updated:
2016-12-21 08:28:38
Pro 5 là mẫu smartphone vừa được Meizu ra mắt tại sự kiện diễn ra ở Trung Quốc hồi tháng 9 vừa rồi, ngay trước ngày Apple mở bán iPhone 6s. Tại Việt Nam, model này chưa được bán chính hãng mà mới chỉ có mặt ở thị trường xách tay với giá 11 triệu đồng. Nếu...
0%
cetizen.com
Updated:
2016-12-21 08:28:38
Meizu Pro 5 이번에 소개해드릴 스마트폰은 중국의 메이주에서 출시한 메이주 프로5 모델입니다. 2015년 9월에 공개하고 2015년 10월에 출시해 다소 늦은 감이 있지만 아직은 생소한 중국 스마트폰이며 메이주 스마트폰만의 특징을 소개해드리기 위해 리뷰를 준비했습니다. 프로라는 네이밍을 가진 만큼 훌륭한 스펙과 전체적으로 높은 기기의 마감 및 완성도를 볼 수 있었는데요 개봉기부터 디자인 그리고 UI까지 함께 살펴보도록 하겠습니다...
0%
chinese.engadget.com
Updated:
2016-12-21 08:28:38
兩個月前,魅族請來了最愛把「夢想」掛在嘴上的《中國好聲音》導師汪峰,但他來做的事情,卻是替魅族向這兩個字「告別」。從那天開始,含義為「夢想」的 MX 系列將不會再誕生魅族的旗艦機種,取而代之的是 Pro。這個常常被用在變種產品上做後綴的單字,未來會做為全系列的標竿,帶領魅族「從新出發」。 而本文的主角 Pro 5 ,就是這條新產品線的開山之作,從它身上,你的確能感受到魅族的改變。不過,這些變化究竟是好是壞?跟其人民幣 3,000 元檔的「身價」又是否相稱?大家不妨跳轉閱讀全文,來聽聽筆者的一些看法吧。...
0%
gsmarena.com
Updated:
2016-12-21 08:28:38
Meizu did such a wonderful job with the MX5 that we were pretty certain a Pro edition wasn't needed this year. As it turns out Meizu thought otherwise and is giving us a bigger and faster Meizu Pro 5, with refined design, blazing-fast chipset and better c...
Bottom line Meizu Pro 5 is a perfect mixture of high-quality materials, a great display, a fast chipset and an excellent camera. This is the best Meizu smartphone to date, with blazing-fast performance, close-to-perfect imaging skills and premium design and handling...
0%
gsmarena.com
Updated:
2016-12-21 08:28:38
At an event held in Beijing, Meizu today announced its new series of flagship devices, the Meizu Pro, and the first phone to be launched under the new series is the Meizu Pro 5. We were able to witness the whole thing in person and here comes our scoop of...
Bottom line So there you have it - our short take on what the Meizu Pro 5 is like. What we didn't mention so far is the pricing of the device. The smartphone is now available in China in four color versions and it will cost you CNY2,799 (USD $440) for the 32GB/3GB ve...
0%
inet.detik.com
Updated:
2016-12-21 08:28:38
Soal bikin ponsel, China sudah tak bisa lagi dipandang sebelah mata. Ponsel-ponsel bikinan produsen Negeri Tirai Bambu sudah banyak yang layak disandingkan dengan ponsel kelas atas bikinan produsen ternama. Salah satu yang cukup menyita perhatian adalah...
0%
droidsans.com
Updated:
2016-12-21 08:28:38
ได้มีโอกาสไปลองเล่น Meizu Pro 5 ในงานเปิดตัวที่กรุงปักกิ่งมา เลยขอมาเล่าประสบการณ์ที่ได้จับเรือธงรุ่นใหม่ที่รวมเอาเทคโนโลยีที่ท็อปที่สุดมารวมเข้าด้วยกัน แล้วกำเนิดเป็น Meizu Pro 5 รุ่นนี้ขึ้นมาในงานเปิดตัวนั้นสื่อต่างๆ มากันเยอะมาก ทั้งสื่อของจีนเองและสื่...
0%