location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Meizu Check ‘Meizu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO5_32GBGD
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Meizu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Meizu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 13:48:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14.5 cm (5.7") 1920 x 1080 pixels
  • - Samsung Exynos 7 Octa 7420 2.1 GHz
  • - 3 GB 32 GB MicroSD (TransFlash) 256 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.1
  • - Single camera 21 MP
  • - 3050 mAh
Long product name Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold :
The long product name of Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.7" 1920 x 1080, AMOLED, Exynos 7420, ARM Cortex-A57 2.1GHz x4 + ARM Cortex-A53 1.5 GHz x4, Mali T760, Android
More>>>
Short summary description Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold:
This short summary of the Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Meizu PRO 5, 14.5 cm (5.7"), 1920 x 1080 pixels, 3 GB, 32 GB, 21 MP, Gold

Long summary description Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold:
This is an auto-generated long summary of Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold based on the first three specs of the first five spec groups.

Meizu PRO 5. Display diagonal: 14.5 cm (5.7"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.1 GHz, Processor family: Samsung Exynos, Processor model: 7 Octa 7420. RAM capacity: 3 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 21 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3050 mAh. Product colour: Gold. Weight: 168 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-21 08:28:36
Uk has collected 107 expert reviews for Meizu PRO 5 14.5 cm (5.7") Dual SIM 4G USB Type-C 3 GB 32 GB 3050 mAh Gold and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
anandtech.com
Updated:
2016-12-21 08:28:35
The dominance of the smartphone market by Apple and Samsung is being challenged by several Chinese brands that are delivering surprisingly well-featured phones for a fraction of the price. Meizu, one of the smaller Chinese OEMs based on sales volume, trai...
Bottom line When the PRO 5 first appeared, its Exynos 7420 SoC was the highest performing silicon available for Android phones. Since that time, a whole new generation of SoCs were introduced, including HiSilicon's Kirin 950/955, Qualcomm's Snapdragon 820, and Samsun...
0%
androidheadlines.com
Updated:
2016-12-21 08:28:35
Meizu is one of the most interesting China-based smartphone manufacturers in the last couple of years. This company is one of the fastest-growing smartphone manufacturers in the world, they've sold 4.4 million devices back in 2014, and have managed to shi...
Bottom line What is there left to say? Meizu PRO 5 is one of the best devices I have reviewed to date. The phone has lots to offer in terms of build, performance, camera and sound output. Its display is really great as well, especially for those of you who appreci...
0%
phonearena.com
Updated:
2016-12-21 08:28:35
This summer, Meizu launched the MX5 — an ambitious handset that made a wonderful first impression before revealing itself as a slick-looking bundle of compromises. Fast forward to November, and Meizu is already in for a re-match with the Pro 5. Put in a...
Good Nice design for the price point, Very good system performance, Convincing daytime and indoor photography, Satisfying battery life...
Bad Initial setup woes may confuse novice users, Inaccurate display colors, The fingerprint scanner is not always so smart, Lowlight photography is problematic...
Bottom line At a base price of $430 for the 32GB model (excluding shipping and import taxes), the Meizu Pro 5 delivers a lot of smartphone for the money. This is a competent phablet that's built around exacting design, a no-compromise spec sheet, and delightful user...
72%
androidauthority.com
Updated:
2016-12-21 08:28:35
A now almost standard trend in the Android smartphone world is the presence of “Pro” or “Plus” iterations of popular flagships, with this suffix not only indicative of a bump in size, but, as seen with a lot of such devices, a boost in specifications and...
Good Unibody metal design, Expandable storage via microSD card, Dual-SIM capabilities, Large, vibrant display, USB Type-C, Long lasting battery, Fast charging, Fluid performance, Hi-Fi audio...
Bad Lackluster camera, Weak speaker, Limited LTE band support...
Bottom line With its full metal unibody construction, beautiful display, solid battery life, aggressive pricing, and processing package that is arguably the best right now, the Meizu Pro 5 is a fantastic flagship offering that should certainly not be overlooked...
88%