Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meizu M3s 12.7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Meizu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3s
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3S32GB_SR
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMeizu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3349
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 01 Dec 2020 23:44:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Meizu M3s 12.7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Silver :
The short editorial description of Meizu M3s 12.7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Silver

5" 1280 x 720, 296 PPI, MTK MT6750, ARM Cortex-A53 1.5GHz x4 + ARM Cortex-A53 1.0GHz x4, LTE, Android
More>>>
Short summary description Meizu M3s 12.7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Silver:
This short summary of the Meizu M3s 12.7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Meizu M3s, 12.7 cm (5"), 1280 x 720 pixels, 3 GB, 32 GB, 13 MP, Silver

Long summary description Meizu M3s 12.7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Silver:
This is an auto-generated long summary of Meizu M3s 12.7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Silver based on the first three specs of the first five spec groups.

Meizu M3s. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: MediaTek, Processor model: MT6750. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3020 mAh. Product colour: Silver. Weight: 138 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:43:19
Uk has collected 28 expert reviews for Meizu M3s 12.7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:43:19
Nl heeft 28 proffesionele recensies verzameld voor Meizu M3s 12,7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Zilver. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:43:19
Fr a recueilli 28 avis d’experts pour Meizu M3s 12,7 cm (5") Double SIM 4G Micro-USB 3 Go 32 Go 3020 mAh Argent et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:43:19
De hat 28 Expertenmeinungen über Meizu M3s 12,7 cm (5 Zoll) Dual-SIM 4G Mikro-USB 3 GB 32 GB 3020 mAh Silber eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:43:19
Testseek ha raccolto 28 recensioni da parte di esperti per Meizu M3s 12,7 cm (5") Doppia SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Argento e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:43:19
Es ha coleccionado 28 opiniones de expertos para Meizu M3s 12,7 cm (5") SIM doble 4G MicroUSB 3 GB 32 GB 3020 mAh Plata y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:43:19
Dk har samlet 28 ekspertanmeldelser for Meizu M3s 12,7 cm (5") Dual SIM 4G Micro-USB 3 GB 32 GB 3020 mAh Sølv og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-09 02:43:19
Se har samlat in 28 experttester för Meizu M3s 12,7 cm (5") Dubbla SIM-kort 4G Micro-USB 3 GB 32 GB 3020 mAh Silver och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
android-mt.com
Updated:
2016-12-09 02:43:18
Meizu n'a jamais négligé le marché des entrées de gamme. Bien au contraire, c'est précisément pour ce segment, que la marque innove le plus.Pour preuve l'entreprise chinoise vient d'annoncer l'arrivée imminente en France de leur nouveau téléphone low cost...
Good Performance, Rapport qualité/prix, APN...
Bad Définition écran, Android 5.1...
Bottom line C'est donc au tour de Meizu de présenter son hybride entrée/milieu de gamme, après Honor et son 5C, ou encore Samsung et la réédition de Galaxy J.Le dernier né du fabricant chinois arbore un écran IPS LCD 5 pouces, pour une définition en HD seulement (720...
80%
androidworld.it
Updated:
2016-12-09 02:43:18
Quest'anno Meizu ha scelto di lanciare due varianti diverse del suo medio gamma “compatto”: un M3 e un M3s per il mercato internazionale. Quest'ultimo è la variante che l'azienda venderà ufficialmente nel nostro paese e che si distingue principalmente per...
Good Ottima qualità costruttiva, Ottima autonomia, Buon display, Software interessante...
Bad Niente LTE a 800 MHz, Manca NFC e la radio FM, Android non aggiornato a Marshmallow...
Bottom line Meizu M3s all'inizio non mi aveva del tutto convinto, forse per la sua pigrizia nell'aprire le app, ma il problema era il metro di paragone. Meizu M3s trasmette molto più di quanto fanno altri prodotti nella stessa fascia di prezzo. Buona ergono...
84%
hdblog.it
Updated:
2016-12-09 02:43:18
Meizu ha lanciato due prodotti a Giugno destinati a coprire la fascia medio bassa del mercato, pur conservando un hardware che solitamente troviamo su dispositivi di fascia più alta. E questo, complice anche un' interfaccia particolarmente pulita e fresca...
Good Dual Sim o memoria espandibile, Flyme fluida e personalizzabile, Tasto MBack con funzioni e lettore di impronte integrato, Prezzo rapportato alle prestazioni generali, Lingua italiana e Google Apps installate...
Bad Foto notturne, Assenza banda da 800 mhz...
Bottom line Non posso che giudicare positivamente anche questo M3S di Meizu, soprattutto rapportandolo al prezzo di vendita, che come ormai sappiamo da noi lievita un po' ma rimane una buona soluzione. Un muletto che può affiancare il vostro dispositivo principal...
78%
androidiani.com
Updated:
2016-12-09 02:43:18
Meizu M3S , che abbiamo visto ad inizio Giugno nella sua presentazione di Pechino, rappresenta la versione più piccola – o Mini – del fratello M3 Note , ne differisce principalmente per quanto riguarda dimensione del display, i materiali (in meglio) ed ov...
Bottom line A fine prova di Meizu M3S l'interrogativo – se limitato alla casa cinese – da porsi è piuttosto scontato: meglio questo oppure M3 Note? Per rispondere bisogna dover innanzitutto considerare le differenze in termini di dimensioni dei due terminali. Il di...
0%
andreagaleazzi.com
Updated:
2016-12-09 02:43:18
Dotazione scarsina come da tradizione cinese. Solo caricabatterie (non rapidissimo) e cavo dati micro USB.Bello. Anche i materiali usati gli donano un aspetto decisamente premium. Se vogliamo fare un confronto più premium rispetto allo Xiaomi Redmi 3 pro...
Bottom line L'ho preso da Grossoshop che, per ora, ha in vendita la versione asiatica attorno i 170 euro. La versione internazionale arriverà e sarà acquistabile in Italia anche dal sito ufficiale. Se non fosse per le notifiche pigre sarebbe un best buy al pari di re...
80%
gizchina.it
Updated:
2016-12-09 02:43:19
Nello scenario comune, porsi come budget la spesa di 100 euro circa poteva significare doversi accontentare, e non poco, di device con delle caratteristiche tecniche di fascia bassa e materiali piuttosto scadenti.Eppure, avevamo già visto come, Meizu M2 s...
Bottom line Senza mezzi termini Meizu M3S ci ha pienamente convinti sotto ogni punto di vista. Se solo si pensa che il device ha una base di partenza di prezzo in Cina pari a circa 100 euro al nostro cambio attualmente sul mercato degli smartphone nostrani è realm...
0%
faqsandroid.com
Updated:
2016-12-09 02:43:19
Si por algo se caracterizan las dos principales marcas chinas , al menos de las que aún no se han lanzado al mercado internacional, es por lanzar muchos móviles con similares características.Hace unas semanas supimos del Meizu M3 , el terminal de tamaño y...
0%
gagadget.com
Updated:
2016-12-09 02:43:19
Meizu M3s — смартфон с 5-дюймовым дисплеем восьмиядерным 64-битным процессором металлическим корпусом и сканером отпечатков пальцев.В апреле Meizu анонсировала последователя своего популярного 5-дюймового смартфона M2 в лице M3 , который получил только...
Bottom line Есть подозрение, что Meizu M3s станет очередным отлично продаваемым смартфоном компании. На старте продаж обещают ценник практически такой же, как и был на старте продаж Meizu M2, при этом улучшили в смартфоне очень много чего. Теперь он заключен в более...
0%
hi-tech.mail.ru/
Updated:
2016-12-09 02:43:19
На сегодняшней презентации в Пекине компания Meizu представила свой самый бюджетный смартфон — M3s. В Китае цены на гаджет будут начинаться примерно с 7000 рублей если перевести юани на наши деньги. Нет сомнений что вскоре аппарат доедет и до России. Жд...
0%
tehnoobzor.com
Updated:
2017-07-01 04:58:19
Содержание статьи: Смартфон Meizu M3 Смартфон Meizu M3S Meizu M2 Note Еще некоторое время назад только небольшой процент пользователей мог позволить себе приобрести смартфон. Но теперь ситуация изменилась и эти девайсы уже прочно закрепились в жизни мног...
0%
ichip.ru
Updated:
2018-01-29 04:06:55
Этот 5,5-дюймовый смартфон является старшей моделью Redmi Note 5A и оснащается более мощной аппаратной начинкой. В отличии от младшего собрата, у Xiaomi Redmi Note 5A Prime появилась подсветка около фронтальной камеры, которая позволяет получать более дет...
0%
91mobiles.com
Updated:
2016-12-09 02:43:18
MEIZU, like most Chinese companies in the Indian smartphone market, is known for its value for money devices. It might not have been as popular as Xiaomi but has its feet set strong in the arena. Recently, the brand came up with a compact variant of the M...
Good Stylish design, Good cameras, Decent battery life...
Bad Average display, Dated software, Finicky performance...
Bottom line Priced at Rs 7,999, the MEIZU m3s is definitely a promising contender in the sub Rs 10,000 segment. Great design, good cameras and decent battery life work well in the phone's favour. However, outdated software and finicky performance put the smartphone s...
70%
androidgeek.pt
Updated:
2016-12-09 02:43:18
Em Junho de 2016 foram apresentadas por duas grandes empresas Chinesas as respetivas ofertas de smartphones de gama-baixa. A Xiaomi apresentou o Redmi 3S e a MEIZU o M3s Mini, ambas disponibilizaram uma versão “pro” com 32Gb de armazenamento e 3Gb de RAM...
0%
tgbus.com
Updated:
2016-12-09 02:43:19
2016年6月13日,魅族在中国电影导演中心发布了新机--魅蓝3s,该机在魅蓝3大受欢迎的基础上,增添了指纹识别、全金属机身等诸多亮点,而其售价仅699元起,再次拉起了国内市场的质价比手机热潮。魅蓝3s是魅族首次在自家手机中采用“s”来指代升级版本,而这将也是小屏千元机中极具性价比的一款手机。魅蓝3s采用5英寸屏幕,2.5D弧面玻璃,正面腰圆键加入了指纹识别功能,硬件上搭载联发科MT6750处理器,标准版内存为2GB RAM+16GB ROM,500万+1300万像素传感器,支持PDAF对焦技术,搭配30...
0%
163.com
Updated:
2017-02-24 01:50:18
相距魅蓝3的发布会不足两个月,魅族再次发布了其旗下的千元入门机新品——魅蓝3S,它可以看做是魅蓝3的升级版,在用料、工艺和配置上均有提升,新增金属机身、指纹识别模块同时电池容量更大,而售价仅比上一代产品魅蓝3高出100元,那么它的实际表现如何呢?跟随小编来一探究竟吧。外观:金属一体机身 新增指纹识别在屏幕配备上,魅蓝3S和之前的魅蓝3基本一致,依然搭载一块分辨率为720P的5英寸2. 5D 弧度屏幕,在这个价位上算是很厚道了。屏幕上方依次分布着前置摄像头、听筒以及隐藏式感应器。屏幕下方为经典的实体Ho m...
Bottom line 魅蓝3S作为魅蓝3的升级版整体表现不俗,增加了金属机身、指纹识别模块、电池容量而售价仅高出了100元,相比较而言可谓超值。不过其性能稍弱,在应对高强度使用需求是显得有些力不从心,另外屏幕分辨率也显得有些稍低了,当然这一价位的机型性能大多处于这一水平,并不能对它过多苛责。总体来说699元起售的魅蓝3S还是一款非常值得入手的入门机,不过前提是你能原价买得到。本文来源:网易手机 责任编辑:姚立伟_NT6056本文系网易原创稿件,版权属网易所有,未经授权不得转载,已经协议授权的媒体下载使用时须注明"稿件来源:网易...
0%
imobile.com.cn
Updated:
2017-03-19 05:23:06
6月13日魅族在北京发布了魅蓝3s,按照此前S系列的更新换代标准,将是一次外观不变配置升级的换代,但是此前魅族在魅蓝3s的海报中明确表示“S代新品难道只能延续上一代外观?",说明了魅蓝3s在外观上的变化,也准备洗掉魅族全系列造型几乎“一模一样”的戏谑。另外,魅蓝3s大部分原搬此前魅蓝3的配置,至于表现如何,还是在测试中为大家展示。外观篇魅蓝3s采用铝合金三段式机身,拥有银色、灰色、金色及玫瑰金色可选,相对于此前魅蓝3的多彩塑料设计增加了沉稳质感,少了些青春活力。但是整体机身厚度相对于魅蓝3有轻微增高。与魅...
Bottom line 魅蓝3s搭载3020mAh电池,相对于魅蓝3而言电池容量有小幅度的提升,续航的表现我们依旧通过测试来展现。测试环境为正常温度的室内,分别进行30分钟在线视频、30分钟离线视频测试和30分钟持续游戏测试,测试音量为0、屏幕亮度为最高。魅蓝3s 续航表现魅蓝3s在30分钟在线视频播放中耗电量为6%,离线(本地)视频的播放中耗电量为5%,持续游戏30分钟耗电量为8%。视频耗电量相对于上代保持一致,但是游戏部分的耗电量有明显降低。魅蓝3s 2GB运存+16GB存储的版本定价为699元,金属机身+指纹识别+电池容量...
0%
cnmo.com
Updated:
2017-03-26 03:33:27
【 手机 中国 评测】转眼间,2016年已经来到6月中旬。在过去的几个月内,国产厂商大大小小的发布会也有个几十场,似乎比杨坤的演唱会还要多。其中, 魅族 可以说算是比较任性的厂商了,在四月份连开三场发(yan)布(chang)会,也是国内厂商中上半年发布会最多的厂商。魅族上一场发布会是4月25日,正式发布了青年良品魅蓝3手机,再次掀起了质价比大战的浪潮。时间来到6月13日,魅族再次在北京召开以“想想还是小的好”为主题新品发布会,正式发布了魅蓝3的升级之作--魅蓝 3s ,这款产品也是魅族首次在自家手机中采...
0%
it168.com
Updated:
2017-03-31 07:50:34
【IT168 评测】魅族在4月底发布了魅蓝3,这台599元的手机配备八核CPU、5英寸2.5D玻璃屏幕、聚碳酸酯机身,要颜值有颜值,要配置有配置,成为了百元机里面性价比标杆。事隔1月多月后魅族发布了魅蓝3S,魅蓝3s采用金属机身设计,加入了指纹识别,在硬件配置方面和魅蓝3一样,售价比魅蓝3高出100元,16G标准版699元。魅蓝为何推出了魅蓝3之后再推出魅蓝3s?为何推出魅蓝3s?之前我们曾经说过魅族PRO 6开启了魅族新一轮的品牌调整与变革,而魅蓝3s将会是魅蓝这次的品牌调整和变革的延续,魅族在2016...
0%
smzdm.com
Updated:
2017-06-01 02:51:19
正文之前,感谢张大妈和魅族给予的试用机会。◆ 目录一、【概述】二、【开箱与外观】三、【使用体验】四、【性能评测】五、【总结】◆ 评测正文一、【概述】使用了一段时间,魅蓝3s给我感觉就是,基本是够用。官网copy的魅蓝3s的基本参数现在 720P 屏幕基本都是标配,不过成像效果就略有不同。 前500w+后1300w 的摄像头中规中矩,手机成像嘛,主要还是靠后期。魅蓝3s自带相机有多种拍摄方式,还支持手动调节满足一些用户的特殊需要(好像大部分手机都是自动的)。不过嘛,摄像就一般般了,光线不好的情况下基本都是噪...
Good 金属机身+5D屏幕手感不错。, 指纹识别率高,使用方便。, 性价比高,支持TF扩展。, 续航可以,正常使用2天一充。...
Bad 720P的TFT屏幕可视角度小。, 弱光或者录像噪点明显。, 魅蓝3s由于软件多开卡顿及发热问题,并不适合手机重度使用者。若对手机没有那么在意的轻度使用,其完全可以胜任。不过699元的性价比+指纹识别,作为应急使用/备用机来说,相当合适。特别是配合iphone使用,可以安装一些ios没有的软件,形成互补。, 最后,再次感谢张大妈给我这次试用机会,也谢谢各位看官赏脸看完本人的评测。 , 赞 +1 已赞, 已有13人赞过, 分享 +, 收藏11 评论16...
Bottom line 】优点金属机身+2.5D屏幕手感不错。指纹识别率高,使用方便。性价比高,支持TF扩展。续航可以,正常使用2天一充。缺点720P的TFT屏幕可视角度小。弱光或者录像噪点明显。魅蓝3s由于软件多开卡顿及发热问题,并不适合手机重度使用者。若对手机没有那么在意的轻度使用,其完全可以胜任。不过699元的性价比+指纹识别,作为应急使用/备用机来说,相当合适。特别是配合iphone使用,可以安装一些ios没有的软件,形成互补。最后,再次感谢张大妈给我这次试用机会,也谢谢各位看官赏脸看完本人的评测。 赞 +1 已赞已有1...
0%
whatnext.pl
Updated:
2017-02-05 05:26:36
Chińczycy powoli zmierzają do globalnej dominacji nad światem… przynajmniej jeśli chodzi o telefony w niskiej i średniej półce cenowej, gdzie są praktycznie bezkonkurencyjni. Oferują całkiem sporo jak na niewielką kwotę, jaką przyjdzie nam za nie zapłacić...
0%
digit.in
Updated:
2016-12-12 02:19:33
The Meizu M3s is the successor to last year's Meizu M2, a phone we really liked. However, the sub-10K smartphone segment currently has the stiffest competition, which makes it a tough one to compete in. So, is the Meizu M3s up for the task? We found out...
Good Good display, Well built, Decent perforamance...
Bad Lacks a good camera, Battery life is just average...
Bottom line The Meizu M3s is a weaker alternative to the Xiaomi Redmi 3s. It's not the best phone in the segment, but has some good things about it. If you want the absolute best, the Xiaomi Redmi 3s Prime is the phone to buy...
64%
siamphone.com
Updated:
2017-01-12 03:29:06
Meizu M3s รุ่นใหม่สานต่อความสำเร็จจาก M3 ตัวเครื่องยังใช้วัสดุโลหะแบบไร้รอยต่อ หรือ Unibody งานประกอบแน่นทำให้รู้สึกเวลาจับแล้วมั่นคง โดยมาพร้อมเซ็นเซอร์สแกนลายนิ้วมือที่ปุ่มโฮม ผู้ใช้จะต้องกดปุ่ม Power ก่อนหนึ่งครั้งเพื่อปลดล็อค ไม่สามารถปลดล็อคได้ทันทีเ...
0%