Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Meizu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3E_RGD
Category
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMeizu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2615
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 01 Dec 2020 23:44:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold :
The short editorial description of Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold

5.5" 1920 x 1080, IPS, Helio P10 processor, 3GB LPDDR3 RAM, 802.11a/b/g/n/ac Wi-Fi, GPS, Android
More>>>
Short summary description Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold:
This short summary of the Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold data-sheet is auto-generated and uses the product title and the first six key specs.

Meizu M3E, 14 cm (5.5"), 1920 x 1080 pixels, 3 GB, 32 GB, 13 MP, Pink gold

Long summary description Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold:
This is an auto-generated long summary of Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold based on the first three specs of the first five spec groups.

Meizu M3E. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels, Display type: IPS. Processor frequency: 1.8 GHz, Processor family: MediaTek, Processor model: Helio P10. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3100 mAh. Product colour: Pink gold. Weight: 172 g

Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:11:37
Uk has collected 15 expert reviews for Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:11:37
Nl heeft 15 proffesionele recensies verzameld voor Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Roze goud. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:11:37
Fr a recueilli 15 avis d’experts pour Meizu M3E 14 cm (5.5") Double SIM 4G Micro-USB 3 Go 32 Go 3100 mAh Rose doré et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:11:37
De hat 15 Expertenmeinungen über Meizu M3E 14 cm (5.5 Zoll) Dual-SIM 4G Mikro-USB 3 GB 32 GB 3100 mAh Rosa-Goldfarben eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:11:37
Testseek ha raccolto 15 recensioni da parte di esperti per Meizu M3E 14 cm (5.5") Doppia SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Oro rosa e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:11:37
Es ha coleccionado 15 opiniones de expertos para Meizu M3E 14 cm (5.5") SIM doble 4G MicroUSB 3 GB 32 GB 3100 mAh Oro rosado y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:11:37
Dk har samlet 15 ekspertanmeldelser for Meizu M3E 14 cm (5.5") Dual SIM 4G Micro-USB 3 GB 32 GB 3100 mAh Lyserød guld og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 20:11:37
Se har samlat in 15 experttester för Meizu M3E 14 cm (5.5") Dubbla SIM-kort 4G Micro-USB 3 GB 32 GB 3100 mAh Pink gold och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
frandroid.com
Updated:
2017-02-08 04:04:13
Le Meizu M3E est désormais disponible en France. Il s'agit de la version améliorée du Meizu M3, sorti uniquement en Chine. Nous avons eu l'occasion de le prendre en main.En Chine, Meizu a commercialisé le M3, un smartphone à petit prix, avant d'officialis...
Bottom line Le Meizu ME3 n'est pas dénué de bonnes intentions, notamment par son design vraiment très élégant. Néanmoins, à cause d'une interface un peu trop pauvre, d'un appareil photo moyen et de performances décevantes, nous ne pourrons pas vraiment recommander ce...
0%
Lesnumeriques.com
Updated:
2017-03-18 06:12:36
PRÉSENTATION On ne pourra pas reprocher à Meizu d'être trop radin dans son panel de téléphone. Le constructeur qui inonde le marché avec des sorties de mobiles tous les trimestres semble être bien décidé à occuper toutes les niches des smartphones à...
Good Design et finitions au poil, Un écran plutôt bon après configuration, Des résultats photo corrects en plein jour, Lecteur d'empreintes digitales...
Bad Pas de bandes des 800MHz, Volet multimédia un peu pauvre, notamment en audio, Partie photo médiocre en basse luminosité, Autonomie trop moyenne pour son gabarit...
Bottom line Quasi-clone du M3 Note, le M3E hérite mécaniquement d'un bilan similaire. Ce téléphone propose une construction somme toute très correcte pour son prix et un écran de qualité. Il fait par contre de trop grosses concessions du côté de l'autonomie et de la...
60%
gizchina.it
Updated:
2016-12-29 20:11:37
Le carte in regola, infatti, questo Meizu M3E le possiede tutte ma, effettivamente, ci riuscirà? Scopritelo con noi nella nostra recensione completa.Saltiamo a piè pari il paragrafo relativo alla confezione di vendita, in quanto Meizu ce lo ha inviato sen...
Bottom line Meizu M3E, dunque, rappresenta un dispositivo potenzialmente interessante ma con degli accorgimenti da rivedere; al momento, senza dubbio, il nostro parere è influenzato negativamente dal software di cui il prodotto è, per il momento, dotato. Tuttavia...
0%
androidworld.it
Updated:
2016-12-29 20:11:37
Meizu lancia sul mercato un nuovo smartphone di fascia medio-bassa. Si chiama M3E ed è sotto tantissimi aspetti solo una rivisitazione di M3 Note. Ma c'è comunque qualcosa da dire.Non abbiamo potuto provare la confezione definitiva di M3E.8.5Meizu M3E è u...
Good Ottima qualità costruttiva, Buona autonomia, Buon display, Software interessante...
Bad Niente LTE a 800 MHz, Manca NFC e la radio FM, Solo appena diverso da M3 Note...
Bottom line Meizu M3E è a tutti gli effetti una versione appena diversa di M3 Note. Ma se M3 Note era già un buon telefono, questo è preferibile anche solo per la versione di Android più aggiornata, che dovrebbe garantirgli una longevità superiore rispetto...
86%
andreagaleazzi.com
Updated:
2016-12-29 20:11:37
Solita confezione cinese......poco dotata. Caricabatterie rapido (esce a 5 e 9 volt) e cavo dati micro USB.Molto bello. Metallo e vetro curvato alle estremità. Non scivola, buon grip, belle le fresature laterali. A me piacciono i telefoni con tasto fronta...
Bottom line Il prezzo si aggirerà attorno i 180-200 euro. Se così fosse sarebbe un sicuro best buy spodestando nella mia lista dei preferiti M3note. Ok, è per utenti consapevoli, ok non ha l'ultima versione Android, anzi, non ha proprio Android, ma questo YunOS di Al...
84%
webnews.it
Updated:
2016-12-29 20:11:37
Meizu M3E è uno smartphone equipaggiato al lancio con sistema operativo YunOS (basato su Android) e interfaccia personalizzata Flyme. Le specifiche tecniche offrono un display da 5,5 pollici Full HD (risoluzione 1920×1080 pixel) con pannello IPS, processo...
0%
faqsandroid.com
Updated:
2016-12-29 20:11:37
Meizu es uno de los fabricantes chinos que, en los últimos años, ha ido perfeccionando sus productos hasta ofrecer unos grandes smartphones con unas características realmente interesantes por precios generalmente muy bajos.Hace unas semanas pudimos probar...
0%
overclockers.ru
Updated:
2016-12-29 20:11:37
Компания Meizu следует тенденциям рынка представляя новые модели своих смартфонов а мы продолжаем знакомить наших читателей с ними. Сравнительно недавно был рассмотрен «добротный компакт» Meizu M3s , а буквально на днях мы изучили очередного представите...
Good Качественные материалы корпуса и сборка, Хорошая калибровка дисплея, Хороший уровень автономности, поддержка технологии быстрой зарядки...
Bad Необходимость выбирать между второй SIM-картой и картой памяти, Среднее качество камеры...
Bottom line Даже учитывая тот факт что смартфон Meizu попал к нам в лабораторию с тестовой версией прошивки впечатления по итогам знакомства остались лишь положительные. Можно отметить отличное качество материалов корпуса и тщательность сборки. Аппарат порадовал...
0%
mobiltelefon.ru
Updated:
2016-12-29 20:11:37
Рутинный анонс чисто китайской модели Meizu M1E на YunOS должен был пройти без сюрпризов но что-то пошло не так и в результате российским пользователям просто необходимо поближе познакомиться с девайсом. Так что если вас смутили утечки и за презентацией...
0%
mobiltelefon.ru
Updated:
2017-04-12 04:11:41
В конце прошлого лета Meizu представила улучшенную версию смартфона M3 Note ( обзор ) – M3E. Главным отличием стало увеличение количества металла в корпусе: компания отказалась от малоэстетичных пластиковых вставок в пользу полосок. При этом с точки зрени...
Bottom line Meizu M3E – один из множества смартфонов с 5,5" экраном в своём ценовом сегменте. Из-за среднего процессора и обычного аккумулятора он не выглядит самым лучшим приобретением из возможных. Разница в цене с M5 Note ( обзор ) минимальна, так что в погон...
0%
tgbus.com
Updated:
2016-12-29 20:11:37
魅族在今年以来的发布会可以说是一直没断过,一个月三场四场都成了小事儿。产品的不断发布自然也是有利有弊,有利的是产品不断丰富,覆盖了各个价位档,消费者选择度也更高,不利的是,这么多产品不断涌现,也造成了差别不大、缺乏特色、甚至有些雷同的现象,这也是最近魅族应该解决的问题。刚刚发布的魅蓝E就让大家看到了其逐步开始调整的思路,接下来或许我们还会看到搭载三星处理器的Pro 7的发布,当然魅族也表示年底将会迎来产品大变革。闲话不多说了,魅蓝E就是此前魅蓝Metal的继任者,因为魅族在逐步将产品线豆腐鱼金属元素后,M...
0%
imobile.com.cn
Updated:
2017-03-20 02:09:46
魅蓝系列在前一段时间再添新机,金属一体机身,触感绝佳的喷砂质感和注塑信号溢出带带来的极强一体性都是魅蓝E的高颜值佐证。魅蓝E同时也身兼数项诸如mCharge等本来只有中高端手机的功能,作为魅族最新的千元标杆,魅蓝E做到了软硬兼修。那么,有着美型外观的魅蓝E,内部结构会是什么样子呢?那么今天就由笔者对魅蓝E进行拆解,带大家见识一番魅蓝E的“内核”。采用一体金属机身的手机通常都是后壳扣在屏幕支架上的设计,魅蓝E也不例外。那么我们首先要做的,就是取出sim卡槽并卸掉两颗尾插螺丝。随后就是吸盘加翘板掀开卡扣的过程...
Bottom line 于轮到主板本体。卡槽部分明确可见,黑色散热片下放的,自然就是处理器。暴力掀开来看看。由于印制文字不甚清晰,笔者用侧光照射以看清楚芯片上写了什么。可以看到,刚刚的黑色部分是散热铜箔,蓝色的则是导热棉,大块的盖在处理器上,小块的则盖在快充芯片上。可以看到魅蓝E采用了联发科MT6755处理器,运存与闪存一体的芯片由海力士提供。魅蓝E机身内部的整体布局十分工整,必要的排线也和MX6一样有专门的金属支架进行固定,而主要发热的芯片表面都覆盖了导热棉+铜箔,有利于热量快速传导。拆解基本没有难度,也便于维修,诚意十足。...
0%
imobile.com.cn
Updated:
2017-03-20 02:09:46
在被调侃又双叒叕开演唱会的声音中,魅族“演唱会”再一次“义无反顾”的如期举行。文艺范十足的邀请函、引人好奇的前期宣传都吊足了观众的胃口。8月10日,国家会议中心,魅蓝E如期与大家见面。不管是偶然还是有意为之。无论从哪一方面看,魅蓝E的对手都非常明显。一个全新的系列,一个不一样的面貌,魅蓝E究竟是一款怎么的产品,接下来慢慢道来。外观:有点,不一样当打开魅蓝E的包装盒看到静静躺在里面的魅蓝E手机的正面的时候,顶部整齐排列的传感器、听筒、摄像头,底部的腰圆键,这设计,很魅族,也成为众多国产手机效仿的对象。而拿出...
Bottom line 魅蓝E是魅族一个全新的系列,但不是一个全新的开始。面对竞争越来越激烈的国产手机市场,相信魅蓝E一定是魅族深思熟虑后推出的一款有针对性的产品。一体化全金属材质机身和旗舰级别的做工工艺、支持支付宝微信指纹支付同时解锁速度快至0.2秒的mTouch以及可根据机身温度、电池电压、使用场景等数据,智能调节充电状态的mCharge,而且魅蓝E还可遥控汽车甚至直接当作汽车钥匙. 这些都是魅蓝E立足于1000元左右市场的杀手锏,最后,1299元的价格,恩,合理。...
0%
cnmo.com
Updated:
2017-03-28 06:40:13
【 手机 中国 评测】上个月10号,魅蓝产品线迎来了史上定位最高,也是价格最贵的一款机型——魅蓝E。这款手机之所以定位高于其他魅蓝产品,还要归功于那“万元级”的品质。当然,这是一句调侃的话,但是从魅蓝E的设计到做工确实比同系列机型要更加优秀,对比同价位机型也出色不少。不过,距离发布会过去这么久时间,相信大家对魅蓝E做工品质好的优点都了解的差不多了。所以我今天也不打算讲什么360°喷砂工艺和CNC切割技术,而是要“透过现象看本质”。在魅蓝E高颜值的外表下,蕴含着均衡而不乏亮点的表现。比如新全网通、指纹支付和...
Bottom line 其实从魅蓝E的官方宣传来看,性能从来就不是它的主要卖点,性价比当然也不是这款手机追求的东西。但是就我的体验来看,魅蓝E具备了一定的游戏性能,当前主流的休闲游戏和3D在线游戏都能轻松应对,结合高出竞争对手的颜值品质以及各方面实用丰富的功能,在目标人群面前具备相当大的吸引力。...
0%
hwa.com.tr
Updated:
2016-12-29 20:11:37
Video inceleme...
0%