location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEGABLEU Geen Ja Geen Nee Board game Travel/adventure

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEGABLEU Check ‘MEGABLEU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Geen Ja Geen Nee
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
678500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3760046785008
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘MEGABLEU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEGABLEU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEGABLEU Geen Ja Geen Nee Board game Travel/adventure
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Geen Ja Geen Nee
  • - Travel/adventure Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 6
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 7 yr(s)
  • - Creative thinking skills training
More>>>
Short summary description MEGABLEU Geen Ja Geen Nee Board game Travel/adventure:
This short summary of the MEGABLEU Geen Ja Geen Nee Board game Travel/adventure data-sheet is auto-generated and uses the product title and the first six key specs.

MEGABLEU Geen Ja Geen Nee, Board game, Travel/adventure, 7 yr(s), 20 min, Family game

Long summary description MEGABLEU Geen Ja Geen Nee Board game Travel/adventure:
This is an auto-generated long summary of MEGABLEU Geen Ja Geen Nee Board game Travel/adventure based on the first three specs of the first five spec groups.

MEGABLEU Geen Ja Geen Nee. Product type: Board game, Genre: Travel/adventure, Recommended age (min): 7 yr(s), Family game

Features
Game name
Geen Ja Geen Nee
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (min)
20 min
Playing time (max)
20 min
Playing time (average)
20 min
Minimum number of players *
2
Maximum number of players *
6
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Board game
Recommended age (min) *
7 yr(s)
Languages support
Dutch
Game rule language
Dutch
Number of cards
165 pc(s)
Genre *
Travel/adventure
Expandable game
Yes
Light effects
No
Sound effects
No
Certification
CE
Learning & training skills
Learning & training skills
Creative thinking skills training
Power
Batteries required
No
Packaging data
Package width
205 mm
Package depth
550 mm
Packaging data
Package height
290 mm
Package weight
610 g
Quantity per pack
1 pc(s)
QR code
No
Package type
Box
Packaging content
Game rules included
Yes
Gameboard included
Yes
Number of game pawns
6
Packaging content
1 spelbord, 6 pionnen, 1 bel, 55 kaarten voor kinderen, 55 kaarten voor volwassenen, 1 etui met 55 extra kaarten, spelregels.
Safety warning
Not for children 0-3 years
Yes
Technical details
Type
Play on words
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
300 mm
Master (outer) case height
220 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
13760046785005
Master (outer) case volume
23100 cm³
Master (outer) case gross weight
4.2 kg
Harmonized System (HS) code
95044000
Country Distributor
Belgium 1 distributor(s)